DELL logo

DELL 2330d 1200 x 1200 DPI

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84265
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
1 year
Long product name DELL 2330d 1200 x 1200 DPI:

2330d Mono Laser 1200x1200dpi, 33ppm, 32MB, USB2.0, duplex

DELL 2330d 1200 x 1200 DPI:

The Small Business Printer

The 2330d combines high resolution and fast print speeds with a reliable, cost-effective design.
-Print speeds up to 33 ppm (Actual print speed will vary with use)
-First print out time as fast as 7.5 seconds with instant warm-up technology
-Duplexing (two-sided printing) standard
-Staggering true 1200 x 1200 dpi resolution

Short summary description DELL 2330d 1200 x 1200 DPI:

DELL 2330d, Laser, 1200 x 1200 DPI, 33 ppm, Duplex printing

Long summary description DELL 2330d 1200 x 1200 DPI:

DELL 2330d. Print technology: Laser. Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.