location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DSL-2751/E wireless router Fast Ethernet Single-band (2.4 GHz)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSL-2751/E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSL-2751/E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069386411 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:07
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 May 2018
Product end of life date
Bullet Points D-Link DSL-2751/E wireless router Fast Ethernet Single-band (2.4 GHz)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single-band (2.4 GHz) Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Fast Ethernet
  • - DSL WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - USB port
  • - Web-based management Quality of Service (QoS) support
Long product name D-Link DSL-2751/E wireless router Fast Ethernet Single-band (2.4 GHz) :
The short editorial description of D-Link DSL-2751/E wireless router Fast Ethernet Single-band (2.4 GHz)

RJ-11 ADSL, 10/100BASE-TX
More>>>
D-Link DSL-2751/E wireless router Fast Ethernet Single-band (2.4 GHz):
The official marketing text of D-Link DSL-2751/E wireless router Fast Ethernet Single-band (2.4 GHz) as supplied by the manufacturer

D-Link’s Wireless N300 ADSL2+ Modem Router (DSL-2751) is the ideal Internet gateway for users that get their Internet connection through the phone line. This router connects directly to your telephone line without the need of an ADSL modem, and provides the fastest download streams. With Wireless N speeds of up to 300 Mbps and SharePort™ Technology, this router is suitable for users that want the most out of their home network.

High-Speed Wireless Networking

Create a high-speed wireless network for your home using this ADSL2+ Router. Connect the device to a broadband modem and wirelessly share your high-speed Internet connection at speeds of up to 300 Mbps. Enjoy surfing the web, checking email, and chatting with family and friends online. The router uses Wireless N technology, which offers increased speed and range over earlier standards. It uses Intelligent Antenna technology to transmit multiple streams of data by bouncing multiple wireless signals off of walls enabling you to receive wireless signals in the farthest corners of your home. The Wireless N ADSL2+ Modem Router also includes four Fast Ethernet ports that give you the flexibility to connect wired devices like Network Attached Storage (NAS) Enclosures to the network.

Share and Stream Files with Shareport™ Technology

Connect a USB storage device to the Wireless N ADSL2+ Modem Router to create a shared storage space, making it easy to share music, movies and documents between computers and devices connected to your network. Plug in a USB hard drive and access your library of videos and music on your laptop. You can even customise your shared storage space by creating separate accounts to control access to the USB drive, so you can share your music with everyone but keep your personal files private.

Smart traffic/bandwidth prioritisation

With some routers, all wired and wireless traffic, including Internet call such as Skype™, video streaming, online gaming, and web browsing are mixed together into a single data stream. By handling data this way, applications such as streaming video may stutter or have an unstable connection. With the D-Link Smart Quality of Service technology, wired and wireless traffic is analysed and separated into multiple data streams. Different applications like voice, video, and data will be automatically detected and prioritised so that you can stream without buffering and game without lag.

IPv6 ready

This router is ready for the future of the Internet with support for the upcoming move from IPv4 to IPv6. It carries the IPv6 Ready Gold Logo, meaning that it not only supports the IPv6 protocol, but is also compatible with IPv6 equipment from other manufacturers. Using a dual-stack architecture, this router can handle routing for both IPv4 and IPv6 networks at the same time, so you can be assured that your router is forward and backward compatible.

D-Link Green™

This router is part of D-Link GreenTM, D-Link’s programme for providing eco-friendly alternatives without compromising performance. This Modem Router supports WLAN Scheduler, which switches off the wireless network when not needed, for example at nights or during working hours. Also the power consumption is further reduced with its Energy StarTM power supply.

Short summary description D-Link DSL-2751/E wireless router Fast Ethernet Single-band (2.4 GHz):
This short summary of the D-Link DSL-2751/E wireless router Fast Ethernet Single-band (2.4 GHz) data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DSL-2751/E, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, ADSL2+

Long summary description D-Link DSL-2751/E wireless router Fast Ethernet Single-band (2.4 GHz):
This is an auto-generated long summary of D-Link DSL-2751/E wireless router Fast Ethernet Single-band (2.4 GHz) based on the first three specs of the first five spec groups.

D-Link DSL-2751/E. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, 802.1x RADIUS, WPA, WPA2, WPS, Firewall security: Intrusion Detection Systems (IDS). Antenna design: External. Certification: C-Tick CE FCC IC WHQL Wi-Fi WPS

WAN connection
DSL WAN *
Yes
Wireless LAN features
Wi-Fi band *
Single-band (2.4 GHz)
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
300 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1x
VPN support
PPTP/IPSec/L2TP
Mobile network
3G
No
4G
No
DSL features
ADSL2+
Yes
Internal modem
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
1
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
128-bit WEP, 64-bit WEP, 802.1x RADIUS, WPA, WPA2, WPS
Firewall
Yes
Firewall security
Intrusion Detection Systems (IDS)
Stateful Packet Inspection (SPI)
Yes
Security
Filtering
Yes
MAC address filtering
Yes
DMZ support
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Antenna
Antenna design *
External
Antennas quantity
2
Detachable antenna(s)
No
Features
Certification
C-Tick CE FCC IC WHQL Wi-Fi WPS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
5.03" (127.8 mm)
Depth
7.2" (182.8 mm)
Height
1.26" (32 mm)
Weight
8.32 oz (236 g)
Other features
Mobile network connection
No
WLAN data transfer rates supported
300 Mbit/s
Bandwidth (first)
2.4 GHz
USB ports quantity
1
USB version
2.0
Input current
1 A
Filtering description
IP/ICMP/TCP/UDP
Rack mounting
No
Upstream data rate
1 Mbit/s
Downstream data rate
24 Mbit/s
xDSL connection
Yes
Brand Image Article code product Stock Price from
D-Link DSR-150N wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link DSR-150N wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DSR-150N DSR-150N 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)