location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link AC1200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC1200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-860L/E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069390012 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150612
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Feb 2018
Product end of life date
Bullet Points D-Link AC1200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) 867 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
Guarantee: 1-Year Limited Warranty
Long product name D-Link AC1200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black :
The short editorial description of D-Link AC1200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

4 x RJ-45 LAN, Gigabit Ethernet, Wi-Fi 802.11AC (Dual Band), WPS/WPA/WPA2, USB 2.0
More>>>
D-Link AC1200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
The official marketing text of D-Link AC1200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black as supplied by the manufacturer

Upgrade to AC Performance

Today's households are connecting more devices than ever before – with more and more iPhones, Androids, tablets, and laptops laying around in any given home, it's important that each device gets the speed and coverage it deserves.

By upgrading your current network to AC with the DIR-860L, you can immediately enjoy the benefits of faster wireless speeds, increased home coverage. Delivering Wi-Fi dual band speeds of up to 1200Mbps, the DIR-860L is the perfect solution for those looking to enjoy smooth gaming, high-quality HD video streaming and fast file transfers – all with less wireless interference for maximum throughput.

Backward Compatibility

While the DIR-860L delivers AC performance to your home network, it is also backward compatible with all of your existing 802.11 wireless devices. This means you can enjoy all the benefits of wireless AC without worrying about annoying compatibility issues. Simply use a browser or download the QRS Mobile app to your mobile device, follow the intuitive setup wizard, and you'll have your wireless AC home network up and running in minutes.

Maximize your AC Performance

While your new AC router delivers the latest and the greatest in wireless performance, you can further optimize your home network's performance by upgrading to an AC1200 Dual Band USB adapter on your desktop and laptop computers. By adding D-Link's AC1200 USB adapter (DWA-182) to your AC network, you can avoid speed bottle-necks and ensure that your network is running at it's full potential.

App-Enabled Cloud Services

- mydlink Lite - Monitor and control your home network from anywhere
- SharePort Mobile - Stream and share files and media over your home network from virtually any connected USB drive
- QRS Mobile - Quickly setup your router from your mobile phone or tablet

Short summary description D-Link AC1200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This short summary of the D-Link AC1200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link AC1200, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black

Long summary description D-Link AC1200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This is an auto-generated long summary of D-Link AC1200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black based on the first three specs of the first five spec groups.

D-Link AC1200. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 867 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2, WPS. Supported network protocols: IPv6. Product color: Black

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WLAN data transfer rate (max) *
867 Mbit/s
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
WPA, WPA2, WPS
Stateful Packet Inspection (SPI)
Yes
Network address translation (NAT)
Yes
Protocols
Universal Plug and Play (UPnP)
Yes
Supported network protocols
IPv6
Design
Product color
Black
LED indicators
Yes
On/off switch
Yes
Certificates
Certification
FCC IC Wi-Fi CE
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Quick start guide
Yes
Antenna
Antenna design *
Internal
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 95%
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Mac operating systems supported
Mac OS X 10.4 Tiger
Weight & dimensions
Width
4.69" (119 mm)
Depth
3.9" (99 mm)
Height
7.52" (191 mm)
Weight
12.3 oz (349 g)
Other features
Mobile network connection
No
WLAN data transfer rates supported
300, 867 Mbit/s
USB ports quantity
1
USB version
2.0
Input current
3.0 A
Frequency band
2.4 & 5
Rack mounting
No
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 12:07:21
Uk has collected 12 expert reviews for D-Link AC1200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
uk.hardware.info
Updated:
2015-09-10 12:07:21
The market for routers is dynamic, and given that it has been a while since we have last published an overview covering the state of affairs surrounding 802.11ac routers on Hardware.Info, it's high time for an update. We've tested 20 different models, i...
Bottom line Overall, the best routers are the ASUS RT-AC68U, Apple AirPort Extreme, D-Link DIR-868L, and the Netgear R7000 Nighthawk, with Apple's offering being the fastest in almost every test. You cannot ignore this router when strictly focusing on performance...
0%
computerworld.com
Updated:
2016-01-18 01:49:10
This look at the D-Link DIR-860L router is focused exclusively on security, which probably makes it the first review of its kind. My last blog, How secure can your router get?, described a checklist of router security features on my RouterSecurity.org si...
0%
Brand Image Article code product Stock Price from
D-Link DIR-868L wireless router Gigabit Ethernet Black D-Link DIR-868L wireless router Gigabit Ethernet Black
(show image)
DIR-868L DIR-868L 0.00
(excl. VAT)
0 (incl. VAT)
D-Link AC1200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link AC1200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DIR-850L AC1200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)