location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips StyleShaver QS6140/15 beard trimmer 12 Wet & Dry

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StyleShaver
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QS6140/15
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QS6140/15
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103577109 show
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Philips StyleShaver QS6140/15 beard trimmer 12 Wet & Dry :
The short editorial description of Philips StyleShaver QS6140/15 beard trimmer 12 Wet & Dry

Styleshaver - 12 length settings, 0.5 mm precision, 50 min, Li-ion, Wet & Dry
More>>>
Philips StyleShaver QS6140/15 beard trimmer 12 Wet & Dry:
The official marketing text of Philips StyleShaver QS6140/15 beard trimmer 12 Wet & Dry as supplied by the manufacturer

Express your style
Trim, style & shave - with one single product

Create the exact look you want with Styleshaver. With just a flip of the wrist,this dual-ended electric beard trimmer and styler has everything you need to create a perfect beard style, 3-day beard, or a clean shave, even on tough beards

Easy to use
- 100% waterproof for easy cleaning
- 2-year guarantee, worldwide voltage, no oil needed
- Battery light shows the battery status
- Foldable stand for charging and storage
- 50 minutes cordless power after 4 hour charge.
Trim + style + shave
- Beard trimmer with 12 length settings from 0.5mm to 10mm
- Dual shaver with trimmer shaves even the toughest beards
- Reversible trimmer: 32mm and 15mm sides for perfect details
Skin friendly performance
- Skin-friendly, high-performance trimmer blades

Short summary description Philips StyleShaver QS6140/15 beard trimmer 12 Wet & Dry:
This short summary of the Philips StyleShaver QS6140/15 beard trimmer 12 Wet & Dry data-sheet is auto-generated and uses the product title and the first six key specs.

Philips StyleShaver QS6140/15, Li-ion, 4 h

Long summary description Philips StyleShaver QS6140/15 beard trimmer 12 Wet & Dry:
This is an auto-generated long summary of Philips StyleShaver QS6140/15 beard trimmer 12 Wet & Dry based on the first three specs of the first five spec groups.

Philips StyleShaver QS6140/15. Battery type: Li-ion, Charging time: 4 h

Performance
Number of length steps *
12
Wet & Dry *
Yes
Power
Battery type
Li-ion
Power
Charging time
4 h
Fast charging
Yes
Packaging content
Cleaning brush
Yes