location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Walita RI7620/70 food processor 500 W 2 L Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Walita
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RI7620/70
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RI7620/70 show
Show alternative article codes used in the online market place
Category:
Electric kitchen appliance used for chopping, mixing, or pureeing foods.
Food Processors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:52:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Walita RI7620/70 food processor 500 W 2 L Blue, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 L Number of speeds: 2 Blue, White
  • - Pulse function
  • - Housing material: ABS synthetics Material knife: Stainless steel
  • - 500 W
Long product name Philips Walita RI7620/70 food processor 500 W 2 L Blue, White :
The short editorial description of Philips Walita RI7620/70 food processor 500 W 2 L Blue, White

500W, 2l dry, 1.2l liquid, 500g flour, 830g dough, 1.2m, ABS, White/Blue
More>>>
Philips Walita RI7620/70 food processor 500 W 2 L Blue, White:
The official marketing text of Philips Walita RI7620/70 food processor 500 W 2 L Blue, White as supplied by the manufacturer

Save space and effort
Ultra-compact vertical design food processor
Save space, effort and time with the vertical-design food processor from Philips. It’s
extremely powerful and superbly multi-functional so you can finish any preparation task
in seconds!

Powerful precision
- 500 Watt motor to handle large quantities and heavy kneading
- Easily performs 15+ functions
- 2 speeds and pulse

Easy storage
- All accessories fit in the bowl for compact storage
- Vertical design takes up to 35% less kitchen space

Short summary description Philips Walita RI7620/70 food processor 500 W 2 L Blue, White:
This short summary of the Philips Walita RI7620/70 food processor 500 W 2 L Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Walita RI7620/70, 2 L, Blue, White, Rotary, 47.2" (1.2 m), 17.6 oz (500 g), China

Long summary description Philips Walita RI7620/70 food processor 500 W 2 L Blue, White:
This is an auto-generated long summary of Philips Walita RI7620/70 food processor 500 W 2 L Blue, White based on the first three specs of the first five spec groups.

Philips Walita RI7620/70. Bowl capacity: 2 L, Product color: Blue, White, Control type: Rotary. Housing material: ABS synthetics, Material: ABS synthetics, Polyoxymethylene (POM), Material jar(s): SAN. Power: 500 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Bowl volume capacity liquid: 1.2 L, Dough bowl weight capacity: 1829.8 lbs (830 kg)

Features
Bowl capacity *
2 L
Product color *
Blue, White
Pulse function *
Yes
Control type
Rotary
Number of speeds *
2
Cord length
47.2" (1.2 m)
Bowl capacity flour
17.6 oz (500 g)
Bowl volume capacity liquid
1.2 L
Dough bowl weight capacity
1829.8 lbs (830 kg)
Country of origin
China
Number of inserts/discs
2
Shredding sizes
Medium
On/off switch
Yes
Safety lock
Yes
Handle(s)
Yes
Material
Housing material
ABS synthetics
Material
ABS synthetics, Polyoxymethylene (POM)
Material jar(s)
SAN
Material knife
Stainless steel
Power
Power *
500 W
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Other features
Functions
15
Packaging content
Slicing insert medium
Yes
Emulsifying disc
Yes
Kneading tool
Yes
Mixing tool
Yes