location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Viva Collection HR1635/80 blender 1 L Immersion blender 650 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Viva Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR1635/80
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR1635/80 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103637776
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:51:43
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Philips Viva Collection HR1635/80 blender 1 L Immersion blender 650 W White:
This short summary of the Philips Viva Collection HR1635/80 blender 1 L Immersion blender 650 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Viva Collection HR1635/80, Immersion blender, 1 L, 51.2" (1.3 m), 650 W, White

Long summary description Philips Viva Collection HR1635/80 blender 1 L Immersion blender 650 W White:
This is an auto-generated long summary of Philips Viva Collection HR1635/80 blender 1 L Immersion blender 650 W White based on the first three specs of the first five spec groups.

Philips Viva Collection HR1635/80. Bowl capacity: 1 L. Type: Immersion blender, Product color: White, Cord length: 51.2" (1.3 m). Housing material: Polypropylene (PP), Resin, Blade material: Titanium, Material jar(s): SAN. Power: 650 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Performance
Bowl capacity *
1 L
Number of speeds *
16
Turbo
Yes
Design
Removable bowl
Yes
Type *
Immersion blender
Product color *
White
Cord length
51.2" (1.3 m)
On/off switch
Yes
Material
Housing material
Polypropylene (PP), Resin
Blade material
Titanium
Material jar(s)
SAN
Power
Power *
650 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Whisk
Yes