Philips logo

Philips Viva Collection HR1617/81 blender 1.7 L Immersion blender 650 W Black, Red, White

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54909
Info modified on:
12 Apr 2024, 16:51:41
Bullet Points Philips Viva Collection HR1617/81 blender 1.7 L Immersion blender 650 W Black, Red, White:
  • - 650 W, metal bar
  • - Double-action knife
  • - 1.7 L Beaker, XL chopper, whisk
  • - 16 speeds + turbo
Long product name Philips Viva Collection HR1617/81 blender 1.7 L Immersion blender 650 W Black, Red, White:

650W, 1.7l, 1.3m cord, White/black/red

Philips Viva Collection HR1617/81 blender 1.7 L Immersion blender 650 W Black, Red, White:

Enjoy homemade food and drinks any day
Easy blending, chopping and whisking at any speed
The Philips hand blender combines 650 Watts of power with a double-action blade and
multiple speed settings, giving a wonderfully smooth result in seconds. Preparing healthy
and delicious homemade food has never been so easy!

Quick and easy cleaning
- Detachable stainless steel shaft

A smooth result in seconds
- Double action blade
- Powerful 650 Watt motor
- Select the optimal speed for all types of ingredients
- Extra powerful turbo button for the toughest ingredients

Easy processing and storing
- Soft touch grip and buttons
- Whisk accessory for whipping cream and mayonnaise
- 1.7 l oval beaker for preparing food or storing the appliance
- Protection cap to protect blending knife when stored
- XL chopper accessory for chopping large quantities
No splashing while you blend
- Anti-splash blade guard

Short summary description Philips Viva Collection HR1617/81 blender 1.7 L Immersion blender 650 W Black, Red, White:

Philips Viva Collection HR1617/81, Immersion blender, 1.7 L, 51.2" (1.3 m), 650 W, Black, Red, White

Long summary description Philips Viva Collection HR1617/81 blender 1.7 L Immersion blender 650 W Black, Red, White:

Philips Viva Collection HR1617/81. Bowl capacity: 1.7 L. Type: Immersion blender, Product color: Black, Red, White, Cord length: 51.2" (1.3 m). Housing material: Polypropylene (PP), Rubber, Blade material: Stainless steel, Material jar(s): SAN. Power: 650 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.