location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

KRK ROKIT 8 G2 loudspeaker 2-way Black, Yellow Wired 90 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KRK Check ‘KRK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ROKIT 8 G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2773
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0816654001214 show
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘KRK’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KRK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KRK ROKIT 8 G2 loudspeaker 2-way Black, Yellow Wired 90 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 90 W 2-way 1.0 channels
  • - Number of drivers: 2 44 - 20000 Hz
  • - Amplifier
  • - MDF
  • - Black, Yellow
Long product name KRK ROKIT 8 G2 loudspeaker 2-way Black, Yellow Wired 90 W :
The short editorial description of KRK ROKIT 8 G2 loudspeaker 2-way Black, Yellow Wired 90 W

ROKIT 8 G2, 8" Studio monitor speaker
More>>>
Short summary description KRK ROKIT 8 G2 loudspeaker 2-way Black, Yellow Wired 90 W:
This short summary of the KRK ROKIT 8 G2 loudspeaker 2-way Black, Yellow Wired 90 W data-sheet is auto-generated and uses the product title and the first six key specs.

KRK ROKIT 8 G2, 2-way, 1.0 channels, Wired, 90 W, 44 - 20000 Hz, Black, Yellow

Long summary description KRK ROKIT 8 G2 loudspeaker 2-way Black, Yellow Wired 90 W:
This is an auto-generated long summary of KRK ROKIT 8 G2 loudspeaker 2-way Black, Yellow Wired 90 W based on the first three specs of the first five spec groups.

KRK ROKIT 8 G2. Recommended usage: PC. Speaker type: 2-way, Audio output channels: 1.0 channels, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 90 W, Frequency range: 44 - 20000 Hz, Sensitivity: 109 dB. Product color: Black, Yellow