location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus Mondopad 55" Digital signage flat panel 55" LCD 500 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mondopad Touch Display 55" (incl camera, soundbar & feet)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INF5520A
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jan 2015
Product end of life date
Solutions ConferenceRoom EU (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Touchscreen Solutions (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points InFocus Mondopad 55" Digital signage flat panel 55" LCD 500 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 55" 1920 x 1080 pixels LCD 500 cd/m²
  • - 8 ms
  • - 14 W
Guarantee: 2 years
Long product name InFocus Mondopad 55" Digital signage flat panel 55" LCD 500 cd/m² Full HD Black :
The short editorial description of InFocus Mondopad 55" Digital signage flat panel 55" LCD 500 cd/m² Full HD Black

55" LCD, 1920 x 1080, 16:9, 2 x HDMI 1.3, VGA, Component, Composite, S-Video, RCA Stereo Audio, RS232, 6 x USB Type A, USB Type-B, 2 x RJ-45, LAN, WLAN 802.11 a/b/g/n, Intel Core i5-2520m, DDR3 4GB, SSD 120GB, Windows 7 Pro 64bit
More>>>
Short summary description InFocus Mondopad 55" Digital signage flat panel 55" LCD 500 cd/m² Full HD Black:
This short summary of the InFocus Mondopad 55" Digital signage flat panel 55" LCD 500 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus Mondopad 55", Digital signage flat panel, 55", LCD, 1920 x 1080 pixels

Long summary description InFocus Mondopad 55" Digital signage flat panel 55" LCD 500 cd/m² Full HD Black:
This is an auto-generated long summary of InFocus Mondopad 55" Digital signage flat panel 55" LCD 500 cd/m² Full HD Black based on the first three specs of the first five spec groups.

InFocus Mondopad 55". Product design: Digital signage flat panel. Display diagonal: 55", Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:09:15
Uk has collected 2 expert reviews for InFocus Mondopad Touch Display 55" (incl camera, soundbar & feet) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)