location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung M310 3.1 oz (88 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M310
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-M310DAA
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:55:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung M310 3.1 oz (88 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 128 x 160 pixels
  • - Bluetooth 2.0+EDR
  • - FM radio
More>>>
Short summary description Samsung M310 3.1 oz (88 g) Black:
This short summary of the Samsung M310 3.1 oz (88 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung M310, Clamshell, 128 x 160 pixels, Bluetooth, Black

Long summary description Samsung M310 3.1 oz (88 g) Black:
This is an auto-generated long summary of Samsung M310 3.1 oz (88 g) Black based on the first three specs of the first five spec groups.

Samsung M310. Form factor: Clamshell. Display resolution: 128 x 160 pixels, External display: STN. Bluetooth. FM radio. Standby time (2G): 290 h. Weight: 3.1 oz (88 g). Product color: Black

Design
Product color *
Black
Display
Display resolution *
128 x 160 pixels
Display type
CSTN
Panel type
CSTN
Display number of colors
65536 colors
External display *
STN
External display resolution
96 x 96 pixels
Memory
Flash card support *
No
Internal memory
4 MB
Camera
Rear camera *
Yes
Digital zoom
2x
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Data transmission
Bluetooth *
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Power
Talk time (2G) *
3 h
Standby time (2G) *
290 h
Weight & dimensions
Weight *
3.1 oz (88 g)
Width
1.77" (45 mm)
Depth
0.764" (19.4 mm)
Height
3.43" (87 mm)
Phone features
Form factor *
Clamshell
Other features
Operating frequency
850 / 900 / 1800 / 1900 MHz
USB 2.0 ports quantity
1
Playback formats
AMR, MIDI
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:04:04
Uk has collected 4 expert reviews for Samsung M310 88 g Black and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Brand Image Article code product Stock Price from
Samsung SGH-M310 1.77" 3.07 oz (87 g) Gray Samsung SGH-M310 1.77" 3.07 oz (87 g) Gray
(show image)
SGH-M310AAGPRO SGH-M310 0.00
(excl. VAT)
0 (incl. VAT)