location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hannspree HANNSpad SN97T41W tablet ARM 8 GB 9.7" 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hannspree Check ‘Hannspree’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HANNSpad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN97T41W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SN97T41W
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711404020063
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Hannspree’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hannspree: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hannspree HANNSpad SN97T41W tablet ARM 8 GB 9.7" 1 GB Wi-Fi 4 (802.11n) Android Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Black
  • - 9.7" 1024 x 768 pixels
  • - ARM A5 1.2 GHz
  • - 8 GB Flash Card reader integrated
  • - Single camera 2 MP Front camera 0.3 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 2.1+EDR
  • - Lithium Polymer (LiPo) 7000 mAh 6 h
  • - Android
Long product name Hannspree HANNSpad SN97T41W tablet ARM 8 GB 9.7" 1 GB Wi-Fi 4 (802.11n) Android Black :
The short editorial description of Hannspree HANNSpad SN97T41W tablet ARM 8 GB 9.7" 1 GB Wi-Fi 4 (802.11n) Android Black

Cortex-A5 1.2GHz, 1GB DDR3, 8GB Flash, 9.7" (1024x768), 0.3/2MP, Micro SD, 802.11 b/g/n, Bluetooth 2.1, Android 4.1.1
More>>>
Hannspree HANNSpad SN97T41W tablet ARM 8 GB 9.7" 1 GB Wi-Fi 4 (802.11n) Android Black:
The official marketing text of Hannspree HANNSpad SN97T41W tablet ARM 8 GB 9.7" 1 GB Wi-Fi 4 (802.11n) Android Black as supplied by the manufacturer

- CPU : Dual ARM Cortex-A5 cores, each core operates at speed 1.2GHz, low-power, multifunction processor is a highly integrated single-chip solution, embedded full-format HD video codec, Graphic and image processor
- Built in HDMI to output directly to the TV with HD quality and unique user interface.
- Android 4.1 Jelly Bean, 9.7 inches Display
- Cortex-A5, 1.2 GHz, Dual Core
- 8 GB Flash Memory, 1 GB DDR3 RAM Memory
- WiFi 802.11 b/g/n wireless
- 9.7" LCD Capacitive Multi-Touchscreen
- 1024 X 768 Resolution

Short summary description Hannspree HANNSpad SN97T41W tablet ARM 8 GB 9.7" 1 GB Wi-Fi 4 (802.11n) Android Black:
This short summary of the Hannspree HANNSpad SN97T41W tablet ARM 8 GB 9.7" 1 GB Wi-Fi 4 (802.11n) Android Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hannspree HANNSpad SN97T41W, 9.7", 1024 x 768 pixels, 8 GB, 1 GB, Android, Black

Long summary description Hannspree HANNSpad SN97T41W tablet ARM 8 GB 9.7" 1 GB Wi-Fi 4 (802.11n) Android Black:
This is an auto-generated long summary of Hannspree HANNSpad SN97T41W tablet ARM 8 GB 9.7" 1 GB Wi-Fi 4 (802.11n) Android Black based on the first three specs of the first five spec groups.

Hannspree HANNSpad SN97T41W. Display diagonal: 9.7", Display resolution: 1024 x 768 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.2 GHz, Processor family: ARM, Processor model: A5. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 23.1 oz (655 g). Operating system installed: Android. Product color: Black

Display
Display diagonal *
9.7"
Display resolution *
1024 x 768 pixels
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
4:3
Processor
Processor family *
ARM
Processor model *
A5
Processor cores
2
Processor frequency *
1.2 GHz
Processor architecture
ARM Cortex-A5
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory
1 GB
Storage
Internal storage capacity *
8 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
32 GB
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Speaker power
1 W
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
2 MP
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
0.3 MP
Network
Bluetooth
Yes
Bluetooth version
2.1+EDR
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Data network
Not supported
4G WiMAX
No
Ports & interfaces
Mini-USB 2.0 ports quantity
1
Mini HDMI ports quantity
1
Microphone in
No
SmartCard slot
No
Headphone out
Yes
DC-in jack
No
Design
Form factor *
Slate
Product color *
Black
Performance
GPS (satellite)
No
Accelerometer
Yes
Position location *
No
Security
Fingerprint reader
No
Software
Platform *
Android
Software
Operating system version
4.1.1
Operating system installed *
Android
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Smart Connect Technology
No
Enhanced Intel SpeedStep Technology
No
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
7000 mAh
Battery voltage
3.7 V
Battery life (max)
6 h
Power
AC adapter input voltage
100 - 240 V
AC adapter output voltage
5 V
AC adapter output current
2.1 A
Media formats
Audio formats supported
MIDI, MP3, OGG, PCM, WAV
Image formats supported
BMP, GIF, JPG, PNG, TIF
Video compression formats
AVI, FLV, H.263, H.264, MKV, MP4
Weight & dimensions
Width
9.51" (241.6 mm)
Depth
7.28" (185 mm)
Height
0.402" (10.2 mm)
Weight
23.1 oz (655 g)
Package width
13.4" (340 mm)
Package depth
8.46" (215 mm)
Package height
2.17" (55 mm)
Package weight
2.38 lbs (1.08 kg)
Packaging content
Keyboard included
No
AC adapter included
Yes
Cables included
USB
Manual
Yes
Quick start guide
Yes
Certificates
Certification
CE EMC, CB, RoHS, CE R&TTE, ErP, WEEE, REACH
Operational conditions
Operating temperature (T-T)
10 - 45 °C
Other features
Docking connector
No
Wi-Fi
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-04-17 04:37:35
Uk has collected 2 expert reviews for Hannspree HANNSpad SN97T41W tablet ARM 8 GB 24.6 cm (9.7") 1 GB Wi-Fi 4 (802.11n) Android Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%