location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital 4TB Se internal hard drive 7200 RPM 64 MB 3.5" Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4TB Se
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD4000F9YZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037806020 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 15:02:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Western Digital 4TB Se internal hard drive 7200 RPM 64 MB 3.5" Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4 TB 3.5" 7200 RPM Serial ATA III
  • - Storage drive buffer size: 64 MB
  • - SMART technology
  • - 26.5 oz (750 g)
Guarantee: 5 years
Long product name Western Digital 4TB Se internal hard drive 7200 RPM 64 MB 3.5" Serial ATA III :
The short editorial description of Western Digital 4TB Se internal hard drive 7200 RPM 64 MB 3.5" Serial ATA III

4TB Se 3.5", 7200rpm, SATA III
More>>>
Short summary description Western Digital 4TB Se internal hard drive 7200 RPM 64 MB 3.5" Serial ATA III:
This short summary of the Western Digital 4TB Se internal hard drive 7200 RPM 64 MB 3.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital 4TB Se, 4 TB, 7200 RPM, 64 MB, 3.5", Serial ATA III

Long summary description Western Digital 4TB Se internal hard drive 7200 RPM 64 MB 3.5" Serial ATA III:
This is an auto-generated long summary of Western Digital 4TB Se internal hard drive 7200 RPM 64 MB 3.5" Serial ATA III based on the first three specs of the first five spec groups.

Western Digital 4TB Se. HDD capacity: 4 TB, HDD speed: 7200 RPM, Storage drive buffer size: 64 MB, HDD size: 3.5", Interface: Serial ATA III

Source Testseek summary Average rating
Reviews
Updated:
2013-09-12 15:20:22
Uk has collected 25 expert reviews for Western Digital 4TB Se internal hard drive 7200 RPM 64 MB 3.5" Serial ATA III and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
hardwarecanucks.com
Updated:
2013-09-12 15:20:21
Western Digital’s SE 4TTB is a drive which targets entry level enterprise customers who are seeking a scalable, large capacity solution that can easily be expanded should the need arise...
Bottom line The past year has been one of rapid transition for Western Digital as they’ve been forced to adapt to an increasingly competitive storage market. With the price of NAND dropping, even spindle-based storage’s enterprise market safe haven has been under...
0%
tweaktown.com
Updated:
2014-04-08 09:48:16
The WD Se rounds out WD's expansive range of storage solutions for the datacenter. The WD Se is designed to aDDRess the need for high capacity scale out storage in replicated and NAS environments, providing a more economical method of storing large amount...
Bottom line The WD Se fills a niche that is growing rapidly in the datacenter: the need to store large amounts of unstructured data in an economical manner. Tailoring the Se to deliver enterprise-class features for environments that have less-intense workloads provi...
92%
tweaktown.com
Updated:
2013-09-12 15:20:21
The WD Se rounds out WD's expansive range of storage solutions for the datacenter. The WD Se is designed to aDDRess the need for high capacity scale out storage in replicated and NAS environments, providing a more economical method of storing large amount...
Bottom line The WD Se fills a niche that is growing rapidly in the datacenter: the need to store large amounts of unstructured data in an economical manner. Tailoring the Se to deliver enterprise-class features for environments that have less-intense workloads provi...
92%
techwarelabs.com
Updated:
2013-09-12 15:20:21
Western Digital is continually trying to identify gaps in the market and tailor a solution that fills those gaps by providing drives that deliver the performance and features that are attractive to that market segment. With the recent release of their...
0%
storagereview.com
Updated:
2013-09-12 15:20:21
The WD Se HDD is the company's latest 3.5" enterprise-class hard drive that ranges in capacities up to 4TB, spins at 7,200 RPM and interfaces over SATA 6Gb/s. The WD Se is designed to provide robust storage for large-scale NAS deployments, replicated envi...
Good 128k large-block sequential performance greater than WD Re and Seagate Constellation ES.2, Stronger mixed workload performance than the Seagate Constellation CS, Up to 4TB of capacity...
Bad Overall performance only greater than the Constellation CS, No SED option...
Bottom line The WD Se offers enterprise-class features and a five-year warranty which are significant to SMBs, and it does so while still providing relatively solid performance at a reasonable price.WD Se HDD...
0%
techgage.com
Updated:
2014-01-24 02:02:25
Last summer, WD released its first-ever hard drive series dedicated to NAS use, called Red. These drives target users who require both large storage and high reliability under a RAID setup, but don't necessarily need top performance (though, as we discove...
Good Fantastic performance. Gives WD Black a run for its money...
Bad Will update when I can think of something...
0%
silentpcreview.com
Updated:
2015-02-06 20:45:41
Western Digital's Red and Se 4TB hard drives are two high capacity sides of the same coin. Both are optimized for RAID/NAS use but the Red is a low power model for consumer use while the Se is a high performance enterprise drive.
0%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)