Synology logo

Synology Fan 70*70*25_1

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55554
Info modified on:
25 Jan 2018, 20:17:39
Long product name Synology Fan 70*70*25_1:

System Fan 2Bay Series, 60 g

Short summary description Synology Fan 70*70*25_1:

Synology Fan 70*70*25_1, Black, 1 fan(s), DS209, DS209+, DS209+II, DS209j, DS210+, DS210j, DS211, DS211j., 2.76" (70 mm), 2.76" (70 mm), 0.984" (25 mm)

Long summary description Synology Fan 70*70*25_1:

Synology Fan 70*70*25_1. Product color: Black, Number of fans: 1 fan(s), Compatibility: DS209, DS209+, DS209+II, DS209j, DS210+, DS210j, DS211, DS211j.. Width: 2.76" (70 mm), Depth: 2.76" (70 mm), Height: 0.984" (25 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.