location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Intel Xeon E5405 processor 2 GHz 12 MB L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon E5405
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
446077-B21 show
Show alternative article codes used in the online market place
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 09:36:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Intel Xeon E5405 processor 2 GHz 12 MB L2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 5000 Sequence E5405 2 GHz
  • - 12 MB L2 LGA 771 (Socket J)
  • - Processor cores: 4 45 nm 64-bit 80 W
Long product name HP Intel Xeon E5405 processor 2 GHz 12 MB L2 :
The short editorial description of HP Intel Xeon E5405 processor 2 GHz 12 MB L2

Intel Xeon E5405 2.0GHz 1333MHz FSB 80Watts Quad Core 12MB L2 DL160 G5 Processor Option Kit
More>>>
HP Intel Xeon E5405 processor 2 GHz 12 MB L2:
The official marketing text of HP Intel Xeon E5405 processor 2 GHz 12 MB L2 as supplied by the manufacturer

Maximize Performance. Minimize Power. Automatically.
As data centers reach the upper limits of their power and cooling capacity, efficiency has become the focus of extending the life of existing data centers and designing new ones. As part of these efforts, IT needs to refresh existing infrastructure with standard enterprise servers that deliver more performance and scalability, more efficiently. The Intel® Xeon® processor E5000 series automatically regulates power consumption and intelligently adjusts server performance according to your application needs, maximizing both energy efficiency and performance. The secret to this compelling combination is Intel’s new 32nm Nehalem microarchitecture. Featuring Intel® Intelligent Power Technology that automatically shifts the CPU and memory into the lowest available power state, while delivering the performance you need, the Intel Xeon processor 5600 series with Intel Microarchitecture Nehalem delivers the same performance as previous-generation servers but uses up to 30 percent less power. And you can achieve up to a 95 percent reduction in energy costs when consolidating your single-core infrastructure with a new infrastructure built on Intel Xeon processor E5000.
This groundbreaking intelligent server technology features:
- Intel’s new 32nm Microarchitecture Nehalem built with second-generation high-k and metal gate transistor technology.
- Intelligent Performance that automatically optimizes performance to fit business and application requirements and delivers up to 40 percent more performance per watt than Intel® Xeon® processor E5000 series.
- Automated Energy Efficiency that scales energy usage to the workload to achieve optimal performance/watt and with new 40 Watt options and lower power DDR3 memory, you can lower your energy costs even further.
- Flexible virtualization that offers best-in-class performance and manageability in virtualized environments to improve IT infrastructure and enable up to 15:1 consolidation over two socket, single-core servers.

Short summary description HP Intel Xeon E5405 processor 2 GHz 12 MB L2:
This short summary of the HP Intel Xeon E5405 processor 2 GHz 12 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Intel Xeon E5405, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), 45 nm, E5405, 2 GHz, 64-bit

Long summary description HP Intel Xeon E5405 processor 2 GHz 12 MB L2:
This is an auto-generated long summary of HP Intel Xeon E5405 processor 2 GHz 12 MB L2 based on the first three specs of the first five spec groups.

HP Intel Xeon E5405. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Processor lithography: 45 nm. Market segment: Server, Number of Processing Die Transistors: 820 M, Processing Die size: 214 mm². Processor package size: 37.5 mm. Intel® Virtualization Technology (Intel® VT): VT-x

Processor
Processor model *
E5405
Processor base frequency *
2 GHz
Processor family *
Intel® Xeon® 5000 Sequence
Processor cores *
4
Processor socket *
LGA 771 (Socket J)
Component for
Server/workstation
Processor lithography *
45 nm
Processor operating modes *
64-bit
Processor cache
12 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Thermal Design Power (TDP)
80 W
VID Voltage Range
0.85 - 1.35 V
FSB Parity
Yes
CPU multiplier (bus/core ratio)
6
Graphics
On-board graphics card *
No
Features
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Market segment
Server
Number of Processing Die Transistors
820 M
Processing Die size
214 mm²
Processor special features
Intel Virtualization Technology (VT-x)
Yes
Operational conditions
Tcase
67 °C
Weight & dimensions
Processor package size
37.5 mm
Other features
Intel® Virtualization Technology (Intel® VT)
VT-x