location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology MobileLite Wireless card reader Wi-Fi Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MobileLite Wireless
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MLW221
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:09:16
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology MobileLite Wireless card reader Wi-Fi Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MicroSD (TransFlash), microSDHC, SD, SDHC, SDXC
  • - Wi-Fi
  • - Black, Gray
Guarantee: 1 year
Long product name Kingston Technology MobileLite Wireless card reader Wi-Fi Black, Gray :
The short editorial description of Kingston Technology MobileLite Wireless card reader Wi-Fi Black, Gray

System Specific
More>>>
Kingston Technology MobileLite Wireless card reader Wi-Fi Black, Gray:
The official marketing text of Kingston Technology MobileLite Wireless card reader Wi-Fi Black, Gray as supplied by the manufacturer

Kingston Technology is the world’s independent memory leader and is well-known for providing high quality memory products at an attractive price. System Specific memory modules are designed and tested in the relevant systems prior to release; and they are guaranteed to be 100% compatible with your system. All Kingston System Specific memory come with a lifetime warranty.

Short summary description Kingston Technology MobileLite Wireless card reader Wi-Fi Black, Gray:
This short summary of the Kingston Technology MobileLite Wireless card reader Wi-Fi Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology MobileLite Wireless, MicroSD (TransFlash), microSDHC, SD, SDHC, SDXC, Black, Gray, Wi-Fi, 3.46 oz (98 g), USB, 0 - 40 °C

Long summary description Kingston Technology MobileLite Wireless card reader Wi-Fi Black, Gray:
This is an auto-generated long summary of Kingston Technology MobileLite Wireless card reader Wi-Fi Black, Gray based on the first three specs of the first five spec groups.

Kingston Technology MobileLite Wireless. Compatible memory cards: MicroSD (TransFlash), microSDHC, SD, SDHC, SDXC, Product color: Black, Gray. Interface type: Wi-Fi. Weight: 3.46 oz (98 g). Cables included: USB. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium..., Mac operating systems supported: Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion

Performance
Compatible memory cards *
MicroSD (TransFlash), microSDHC, SD, SDHC, SDXC
Internal *
No
Product color *
Black, Gray
LED indicators
Yes
Ports & interfaces
Interface type *
Wi-Fi
USB 2.0 ports quantity
1
Weight & dimensions
Weight
3.46 oz (98 g)
Packaging content
Cables included
USB
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 45 °C
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
System requirements
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Other features
Dimensions (WxDxH)
4.91 x 2.36 x 0.681" (124.8 x 59.9 x 17.3 mm)
Technical details
Mac compatibility
Yes
Networking standards
IEEE 802.11g, IEEE 802.11n
Supported file systems
exFAT, FAT32, NTFS
Security algorithms
WPA2
Battery life
5 h
Rechargeable battery
Yes
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
1810 mAh
Battery voltage
3.8 V
Playback formats
MP3, WAV, m4V, mp4 (H. 264), jpg, tif, pdf
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 12:47:21
Uk has collected 104 expert reviews for Kingston Technology MobileLite Wireless card reader Wi-Fi Black, Grey and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-08-05 12:47:17
The Kingston MobileLite Wireless allows iOS and Android devices to access the contents of USB drives and SD cards wirelessly. The battery-powered MobileLite is very light, and doesn’t feel as well built as it could be. When turned on, it creates a 2.4G...
Bottom line Not a bad wireless storage reader, but it’s not as polished as the competition...
60%
kitguru.net
Updated:
2013-08-05 12:47:20
Today we are looking at the Kingston Mobilelite Wireless, a portable SD card reader with WiFi capabilities. Zardon reviewed the earlier this year and found it to be ”a very useful device at a very competitive price point.” Like the Wi-Drive, the M...
Good Lightweight, Very quick and easy to set up, Fast charge, Excellent signal strength...
Bad The use of SD cards is cumbersome when compared to alternatives, such as the Kingston Wi-Drive, Limited flexibility for users with expandable storage on their mobile devices, Adding new files to the library still requires a physical connection to the read...
Bottom line The Kingston MobileLite Wireless is a nifty, well designed SD card reader. The design of the reader is simple, in a good way, and will let it blend in with most other gadgets available on the market. The wireless functionality is excellent and the app for...
75%
gadgetspeak.com
Updated:
2013-08-07 01:47:16
Adding wireless capability to your SD memory cards and USB flash sticks is just one feature found in a device from Kingston...
80%
eteknix.com
Updated:
2013-09-18 17:59:16
Since the first wireless storage device came into my hands a few months ago (at a time when I couldn't see the point in having such a device when mobile internet speeds were becoming greater and cloud storage becoming more popular), I've seen a better sid...
Bottom line As far as wireless card readers go, Kingston's MobileLite Wireless is solid built unit that does as it says in the tin (well, a box as the case may be). The design is simple and to the point, yet it's not bland either – blending in well with most mobile d...
0%
howtospendit.ft.com
Updated:
2013-11-17 02:05:50
The drawback is that the MobileLite doesn't have a hard drive. This may seem a considerable problem, but what it does have is slots for SD cards and USB sticks, which are now readily available up to 256Gb. So it's plausible to keep a few dozen films, say...
0%
macworld.com.au
Updated:
2013-12-18 21:17:04
The Kingston MobileLite Wireless is a quality portable Wi-Fi multimedia streamer and backup battery for mobile devices.The lightweight device (98g) spans 124.8 x 59.9 x 17.3mm and, as it can simultaneously stream different media to three devices, this...
Good Streams media from USB and SDHC cards; charges mobile devices...
Bad No internal storage of its own, $79.99...
Bottom line Kingston MobileLite WirelessKingston, www.kingston.comPros Streams media from USB and SDHC cards; charges mobile devicesCons No internal storage of its own$79.99ReviewsThe Kingston MobileLite Wireless is a quality portable Wi-Fi multimedia streamer and ba...
80%
artiss.co.uk
Updated:
2014-03-19 01:34:00
About the same size as a mobile phone and clad in gun metal and matt black plastic the MobileLite looks impressive. It's equally light too but you don't need to hold it long to realise that the metal part of the case is the thinnest plating possible and t...
Good An excellent idea, Good value...
Bad Below average build quality, The Android app is buggy, Poor instructions...
Bottom line For all the features it has it's not bad value for money. However, bad build quality, instructions and accompanying apps lets it down. If you can look past this and could really do with a wireless method of connecting USB and SD cards to your tablet and...
60%
cravingtech.com
Updated:
2014-03-19 01:34:01
Kingston MobileLite Wireless Review – If you are planning to stop reading this because you are not a professional photographer, don't. Kingston MobileLite Wireless is definitely for everyone but professional photographers can fully utilise this even furth...
Bottom line With MobileLite Wireless, you can expand the storage of your phone or tablet significantly. Plug a 1TB external USB hard drive to it and start streaming photos or videos to your phone through Wi-Fi. You can also use it as a bridge to transfer files betwe...
0%
tweaktown.com
Updated:
2014-03-19 01:34:05
Running off the success of the Wi-Drive, Kingston being a global leader in memory technology has taken things a bit further with it latest incarnation. The MobileLite Wireless is designed to allow for expandable SD or USB storage giving you unlimited acce...
90%
productfeedback.com.au
Updated:
2014-03-26 01:22:08
Now that I'm writing this review I can finally tell you guys and girls which product is very similar to the MobileLite Wireless. It's the WiFi Disk Power Bank by RAVPower. There's similarities and differences but that's a whole different topic. Either way...
0%
tomshardware.co.uk
Updated:
2015-05-30 06:37:39
Would you like a device capable of functioning as USB-based storage, a Wi-Fi hotspot, an archive for your media, a streaming server, and a rechargeable battery? The six devices in this round-up are versatile, including a combination of those features. C...
0%
daveplays.co.uk
Updated:
2015-12-15 08:29:34
Kingston MobileLiteIt's a trend currently that everything is going wireless; from the more common devices like wireless keyboard bundles. Manufacturers have recently been adding the functionality to storage devices such as external hard drives, memory car...
0%
futurefive.co.nz
Updated:
2016-02-21 08:40:23
With two notable security concerns, the Kingston Mobilite wireless device does a pretty good job of bridging the gap from tablet or phone to pictures and files stored on USB and SD drives.The instructions are easy to follow and will have you up and runnin...
0%
liewcf.com
Updated:
2016-11-26 10:51:56
Do you want to watch downloaded videos on your mobile devices but not enough storage space to save the videos? Do you want to share photos in camera with friends without computer?Would you be interested if a portable device can do both, plus charge your p...
Bottom line Kingston MobileLite Wireless reader is a convenient gadget to have. With the lightweight device, I could:share photos taken by my DSLRstream movie to my wife's iPhonecharge my phone on emergencyforget about memory card reader for my notebook.I do not need...
0%
vernonchan.com
Updated:
2016-11-26 10:51:57
Kingston is a renowned maker of memory and storage solutions. To meet demands of the mobile consumer, Kingston has released the MobileLite Wireless (MLW), described as a reader, media streamer and USB charger. Multi-talented? Indeed.MobileLite Wireless is...
Good 3in1 device that works as promised, Lightweight and small, MobileLite Wireless app easy to use, Easy to setup, easy to use...
Bad No Windows Phone app, Battery capacity could be bigger...
Bottom line The MobileLite Wireless is an excellent multi-function device, made for mobile warriors. Despite its few shortcomings, the MLW is a handy accessory to have and should appeal to smartphone and tablet users who need additional storage or need to access thei...
80%
winniekepala.com
Updated:
2016-11-26 10:51:57
This device is a review unit from Lazada Malaysia*Not too long ago, my aunt posted a question on Facebook on ways to copy her images from her iPhone and iPad to her hard drive or SD card. (Hi, Auntie Jan!) There were several replies and one of the sugges...
Bottom line This is certainly a handy device instead. I can certainly see how I would be carrying this with me for my traveling (work or vacations). Specifically, I see this being a handy gadget for:-Photo Backup and Social Media sharingBackup pictures from my camera...
0%
Cdrinfo.com
Updated:
2013-08-05 12:47:20
Kingston has recently released a new product designed to help users wirelessly transfer files across devices using SD cards and USB storage devices. As a reader and media streamer for SD cards and USB devices, the MobileLite Wireless we have in our lab...
Bottom line The Kingston MobileLite Wireless is an interesting and handy device, which allows you to share files and media easily via a wireless network it creates. It acts as an wireless transmitter of SD/USB media content and offers virtually unlimited storage...
0%
dpnow.com
Updated:
2013-08-05 12:47:21
DPNow.com rating: 82% or 4/5 stars Imagine the scenario: you've taken some shots on your camera and you need to get them onto Facebook (or Flickr, or whatever...) immediately. Your camera doesn't have a WiFi facility and you can't plug your SD card i...
0%
tweaktown.com
Updated:
2013-08-29 03:02:28
Running off the success of the Wi-Drive, Kingston being a global leader in memory technology has taken things a bit further with it latest incarnation. The MobileLite Wireless is designed to allow for expandable SD or USB storage giving you unlimited acce...
90%
lanoc.org
Updated:
2013-10-04 18:02:16
With the sheer amount of media we consume on a daily basis, the mobile market is constantly evolving with newer and newer ways for us to store and transfer all this data. A while back I reviewed Carry Technology's Wi-Reader Pro and was impressed by the fu...
Bottom line These portable wireless readers continue to impress. On top of being a solid device with the ability to stream movies and music from device to device, the Kingston MobileLite Wireless Reader adds in a few nice touches to bolster its overall package. The...
0%
storagereview.com
Updated:
2013-10-19 03:11:21
The Kingston MobileLite Wireless is the company's latest portable wireless storage device that ships without embedded storage and instead enables users to use memory cards (SD/SDHC/SDXC and microSD with included adapter) or USB flash drives to increase st...
Good Most users already have USB flash drives or SD cards, Inexpensive solution, Capacity set by user...
Bad Storage capacity less robust than HDD wireless storage options, Battery could be stronger...
Bottom line The Kingston MobileLite Wireless provides a solid value for those looking to expand their device's native capacity with a slew of USB drives or SD cards probably already in use...
0%
pcworld.com_techhive.com
Updated:
2013-11-24 05:49:25
Small, light, and versatile, Kingston's $70 MobileLite serves as a Wi-Fi multimedia streamer and as a reserve power source for your other mobile devices, such as your smartphone or tablet. The MobileLite has no storage of its own, but it provides a USB 2...
Good Can charge the mobile device it's attached to, Can stream media from USB drives and flash-memory cards, Supports SDHC cards...
Bad No internal storage of its own...
Bottom line If you're looking for a lightweight device for sharing multimedia content on the road, Kingston's MobileLite delivers. It lacks internal storage, but handles SDHC cards and USB drives, and it offers DLNA and Internet pass-through...
70%
chipchick.com
Updated:
2013-11-24 05:49:30
MobileLite is about the size of two iPhone 5s stacked on top of each other. It weighs less than one iPhone, at 98 grams. The design is reminiscent of the original iPhone with it's aluminum back and silver of black plastic. The MobileLite is actually all p...
Good Easy setup, easy backups, works as a great alternative to Plex, and Samsung Smart TV app is super convenient. Affordable pricing, lets you archive the photos and videos from your Facebook account, also works with DLNA and as an iTunes server. Lets you con...
Bad Would like to see a RAID option for extra protection, Update: Roku is now available as a channel on Seagate Central...
Bottom line and Recap Think of the MobileLite Wireless as a memory card and USB reader that you can wirelessly access from mobile devices. Plug it into the computer and it functions as a regular card reader. Plug it into your phone and you have yourself a handy c...
0%
pureoverclock.com
Updated:
2014-01-23 01:11:53
Today it's my pleasure to introduce to you The Kingston MobileLite. It's a portable storage device with its own Wireless Network interface, and actually comes to you with no embedded storage on board. Instead, it offers the user the option to use Memory c...
Good Excellent WiFi and signal strength, Fast charging, Emergency cell phone charger, Portable/Pocket size, Free easy to use Intuitive software, Variable SD and USB storage capacity, Warranty, Price.
Bad Only five hour battery life. Not enough information on the box...
Bottom line When you figure in the cost of external storage these days, the Kingston MobileLite becomes a very welcome alternative at only $59.99 US. It's definitely a great buy. Discuss in the Forum...
90%
proclockers.com
Updated:
2014-01-29 01:46:45
When it comes to data, there are three important things that you must bear in mind: protection, transfer speed and backup. All these three aspects should come in to play when you are dealing with important data. Our friends at Kingston have released a new...
Bottom line I read it somewhere where someone stated that the iPhone is the number one selling camera. More photos are being taken with the iPhone than any other camera out there. If this is the case, the Kingston MobileLite Wireless is the ideal companion for those...
0%
hitechlegion.com
Updated:
2014-01-30 01:05:46
For users on-the-go, this is definitely a useful tool but sometimes a USB port may not be available, such as with phones and other mobile devices, for example. Thankfully, the storage experts at Kingston had the foresight to provide wireless mobile storag...
Bottom line Earlier in January 2013, at CES in Las Vegas, Kingston handed out several devices then called the Wi-Drive MobileLite+ for beta testing purposes to reviewers. It was a multi-purpose device that primarily served as a wireless storage expansion tool but a...
0%
booredatwork.com
Updated:
2014-01-31 01:07:13
The Kingston Mobilelite wireless is the next version of portable data portals from Kingston. After last year Wi-drive Kingston has introduced the Mobilelite wireless retailing for for $59.99 at amazon & staples. MobileLite Wireless works as a portable car...
0%
cravingtech.com
Updated:
2014-02-08 01:17:02
Kingston MobileLite Wireless Review – If you are planning to stop reading this because you are not a professional photographer, don't. Kingston MobileLite Wireless is definitely for everyone but professional photographers can fully utilise this even furth...
Bottom line With MobileLite Wireless, you can expand the storage of your phone or tablet significantly. Plug a 1TB external USB hard drive to it and start streaming photos or videos to your phone through Wi-Fi. You can also use it as a bridge to transfer files betwe...
0%
geardiary.com
Updated:
2014-02-20 01:08:56
The MobileLite with my USB stick attached.When you turn on the MobileLite Wireless, it creates a WiFi network that shows up on your wireless device. After you connect to the MobileLite's network, you're able to use Kingston's app to wirelessly share files...
Good Great features, including file sharing and external battery pack, Small and light, Great for traveling...
Bad A larger battery would make it great for long plane trips...
0%
technogog.com
Updated:
2014-06-04 01:33:57
Kingston's follow-up to the Wi-Drive, their portable wireless storage device is the MobileLite Wireless which incorporates wireless media streaming but in a slightly different fashion than its predecessor. The MobileLite Wireless is a BYOS (bring your own...
Good Wireless transmits media from up to two attached devices, Functions as a USB card reader, Has wireless network passthrough, Includes wireless password protection, Ability to wirelessly offload photos from the mobile device, Works as spare battery for mobi...
Bad No included storage, Limited battery backup capacity, Does not work with .avi, .mkv on iOS, Bulky...
Bottom line I've used my previous Kingston Wi-Drive primarily for long car rides to keep my kids entertained on their iPads, otherwise that device would most often sit in my desk drawer. The new MobileLite Wireless will definitely see much more action as it is incre...
90%
gadling.com
Updated:
2014-06-04 01:33:57
HP Remember the days before smartphones and tablets? Back when our mobile entertainment options were limited to whatever books and magazines we could cram into our carry-on bag and that one movie that was shown three times on a single flight across the...
0%
funkykit.com
Updated:
2014-06-07 01:35:54
In today's competitive market for mobile devices, be it smartphones, tablets or otherwise, power consumption is a major headache for a lot of manufacturers. We often hear people say ... "my battery sucks" or "my device don't even last a day". This is no s...
Good Unique product (wireless USB/SD card reader + charger), Free app from Apple's App store or Google's Play store, Supports MP3, WAV, m4v, mp4 (H. 264 video codec), jpg, tiff, pdf, Fast charging...
Bad Only support up to 3 users/connections, Low charging capacity of only 1800mAh, Larger than I expected (in size)...
Bottom line The Kingston MobileLite Wireless is a unique device that offers something that a lot of USB/SD card readers don't … it also doubles as a charger for mobile devices. It offers fast charging and wireless connectivity for sharing files via downloadable apps...
75%
digitalcameraworld.com
Updated:
2014-07-23 07:46:37
The Kingston MobileLite Wireless Reader offers photographers a wireless hotspot for quick and easy file sharing… but does it work? Find out in our review.One area where good old standalone cameras lag behind smartphones is the ability to transfer and shar...
100%
macworld.com
Updated:
2014-09-10 02:42:02
Innovation often arises from limitations, and Apple has certainly inspired plenty of innovation from iOS developers and accessory makers. Case in point: dealing with limited storage. On the iPhone, iPad, and iPod touch, you won't find an SD card slot or U...
Bottom line Kingston's MobileLite Wireless is an inexpensive way to access more storage than what comes with iOS devices. Letting you use SD cards and USB thumb drives of any capacity doesn't lock you into a fixed amount of storage. And the battery bank mode is a bo...
80%
nikktech.com
Updated:
2014-12-17 02:24:20
With tablet sales increasing every day it was just a matter of time for most manufacturers out there to turn their focus towards that segment of the market to try and get a piece of the pie. Some manufacturers have introduced new tablet models others have...
Good Size, Streams Data From SD Cards And USB Flash Drives, Internal 1800mAh Li-Polymer Battery (Can Also Be Used To Charge Other Devices), Simultaneous Connection To Up To 3 Devices, Partial Use As An Wi-Fi Range Extender, Price (For Some)...
Bad Design (Compared To The Wi-Drive), No Internal Memory (For Some)...
Bottom line Although certainly far from what I'd ever call groundbreaking the latest MobileLite Wireless by Kingston does offer a more wealthy set of features compared to the original Wi-Drive and in the end i think that's what will attract most potential buyers. So...
0%
computerworld.com
Updated:
2015-01-11 03:22:59
When you've burned through the available storage on your smartphone, tablet or laptop, you have two basic options: Delete old stuff to make room for new, or upgrade to a new device that offers more space. The former is a hassle; the latter, expensive...
0%
tomshardware.com
Updated:
2015-06-12 03:22:49
Would you like a device capable of functioning as USB-based storage, a Wi-Fi hotspot, an archive for your media, a streaming server, and a rechargeable battery? The six devices in this round-up are versatile, including a combination of those features. C...
0%
aselabs.com
Updated:
2016-04-06 10:59:59
It was earlier in the year when we reviewed the Kingston Wi-Drive. It was a smart idea when it was created a few years ago, but times have changed and innovations must be made. When we concluded the review, we also showed off the next generation beta mode...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)