location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS H87M-PLUS Intel® H87 LGA 1150 (Socket H3) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H87M-PLUS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90MB0F10-M0EAY0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5053973639796 show
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2021 10:45:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS H87M-PLUS Intel® H87 LGA 1150 (Socket H3) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel LGA 1150 (Socket H3) Intel® Celeron®, Intel® Pentium®
  • - PC micro ATX Intel® H87 Realtek ALC887
  • - DDR3-SDRAM 4 DIMM Non-ECC Maximum internal memory: 32 GB
  • - SATA III
  • - Quad-GPU CrossFireX 1024
  • - BIOS type: UEFI AMI ACPI version: 2.0a Clear CMOS jumper
  • - Gigabit Ethernet
Long product name ASUS H87M-PLUS Intel® H87 LGA 1150 (Socket H3) micro ATX :
The short editorial description of ASUS H87M-PLUS Intel® H87 LGA 1150 (Socket H3) micro ATX

H87M-PLUS - Socket 1150, Intel H87, 4 x DIMM DDR3, 2-PCI/2-PCIe, 6 x SATA 6Gb/s port(s), Realtek 8111G, 4 x USB 3.0, 2 x USB 2.0, uATX
More>>>
ASUS H87M-PLUS Intel® H87 LGA 1150 (Socket H3) micro ATX:
The official marketing text of ASUS H87M-PLUS Intel® H87 LGA 1150 (Socket H3) micro ATX as supplied by the manufacturer

Micro-ATX H87 features high-endurance 5X Protection and new UEFI BIOS

- ASUS 5X Protection - All-round protection provides the best quality, reliability, and durability
- New UEFI BIOS – Friendlier, easier, and more intuitive with helpful info added
- Fan Xpert 2 - Comprehensive controls for the perfect cool and quiet balance
- USB 3.0 Boost (UASP Support) - 170% faster transfer speeds than traditional USB 3.0
- Ai Suite 3 - One-stop access to innovative ASUS features

A
SUS 5X Protection
All-round protection provides the best quality, reliability, and durability
ASUS motherboards guard your PC with 5X Protection. We use quality components like DIGI+ VRM digital power design for precise CPU power on demand, ESD units tested to strict standards that eliminate electrostatic interference, and resettable fuses around DRAM slots to prevent overcurrent and short-circuit damage. We also use corrosion-resistant back I/O shields, all examples of ASUS providing the best possible reliability and durability.

New UEFI BIOS – friendlier and more Intuitive
Exclusive EZ Mode adds useful info to become even easier
Media-renowned UEFI BIOS from ASUS provides the smoothest mouse-controlled graphical BIOS, and now features more intuitive functions to quickly take you to favorite BIOS pages and frequently-accessed settings through custom shortcuts. You can even write quick notes in-BIOS for future reference, view an activity log of setting changes and modifications, and rename SATA ports. EZ Mode has a whole new look, upgraded with extra-friendly capabilities like detailed fan controls, XMP profile settings, SATA information, and fast clock adjustment. Together, these perfect your BIOS experience.

Fan Xpert 2
Comprehensive controls for the perfect cool and quiet balance
Seeing an opportunity for more fine-tuned control, hardware-level ASUS Fan Xpert 2 featuring Fan Auto Tuning, providing an tailored fan speed setting for each fan with the exclusive, automatic fan speed detection to achieve the best balance of cooling performance and low noise. It even provides a "RPM Fixed Mode" for users who wish to reduce noise levels to near 0dB with a specific fan speed control.

USB 3.0 Boost (UASP Support)
170% faster transfer speeds than traditional USB 3.0
ASUS USB 3.0 Boost technology supports UASP (USB Attached SCSI Protocol) in Windows 8. With USB 3.0 Boost technology, a USB device's transmission speed is significantly increased up to 170%, adding to already fast USB 3.0 performance. ASUS software automatically accelerates data rates for compatible USB 3.0 peripherals without any user interaction.

- World’s 1st USB 3.0 UASP support – instantly 170% faster.
- Complete USB 3.0 solution – performance boost under Turbo Mode or UASP Mode for most USB devices.
- Simple plug and boost – auto detection design ensures best performance.

MemOK!
Enhanced memory compatibility: save time on trial and error
Memory issues can be difficult to diagnose and even harder to fix or work around. If RAM problems are preventing your system from booting, MemOK! helps by automatically loading failsafe settings to enable basic functionality with a simple push of a button on the motherboard. This troubleshooting feature saves you time and annoyance, and adds to the confidence of DIY builders.

ASUS Boot Setting
Multiple startup options
Thanks to ASUS Windows 8 hardware optimization, ASUS Boot Setting provides better flexibility in customizing your PC’s startup process. You can shorten system boot-up time to 2-seconds* for a smoother user experience under Windows 8, and even previous versions of Windows. Also, you can enter the BIOS directly with one click through a user-friendly interface, and quickly select your preferred system boot up method: either get to the OS in seconds or opt for regular boot up. Whatever your choice, settings are saved and persistent, with no need to choose every time you power on.

Intel® LGA1150 4th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors Ready
This motherboard supports Intel® 4th generation Core™ i7/i5/i3/Pentium®/Celeron® processors in the LGA1150 package, with iGPU, memory and PCI Express controllers integrated to support onboard graphics output with dedicated chipsets, 2-channel (4 DIMM) DDR3 memory and 16 PCI Express 3.0/2.0 lanes. This provides great graphics performance. Intel® 4th generation Core™ i7/i5/i3/Pentium®/Celeron® processors are among the most powerful and energy efficient CPUs in the world.

Intel® H87 Express Chipset
The Intel® H87 Express chipset is a single-chipset design that supports socket LGA1150 4th generation Intel® Core™ i7/i5/i3/Pentium®/Celeron® processors. It provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. It natively supports up to six USB 3.0 ports for up to ten times faster transfer rates than USB 2.0. Moreover, the Intel® H87 Express chipset also supports iGPU functionality, letting users enjoy the latest Intel integrated graphics performance.

Short summary description ASUS H87M-PLUS Intel® H87 LGA 1150 (Socket H3) micro ATX:
This short summary of the ASUS H87M-PLUS Intel® H87 LGA 1150 (Socket H3) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS H87M-PLUS, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM

Long summary description ASUS H87M-PLUS Intel® H87 LGA 1150 (Socket H3) micro ATX:
This is an auto-generated long summary of ASUS H87M-PLUS Intel® H87 LGA 1150 (Socket H3) micro ATX based on the first three specs of the first five spec groups.

ASUS H87M-PLUS. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX, Maximum graphics card memory: 1024 MB, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111G

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1150 (Socket H3)
Compatible processor series *
Intel® Celeron®, Intel® Pentium®
Memory
Supported memory types *
DDR3-SDRAM
Number of memory slots *
4
Memory slots type
DIMM
Memory channels
Dual-channel
Non-ECC
Yes
Supported memory clock speeds
1066, 1300, 1600 MHz
Maximum internal memory *
32 GB
Supported memory module capacities
8GB
Unbuffered memory
Yes
Storage controllers
Supported storage drive interfaces *
SATA III
RAID levels
0, 1, 5, 10
Graphics
Maximum graphics card memory
1024 MB
Parallel processing technology support *
Quad-GPU CrossFireX
On-board graphics card
Yes
Maximum resolution
4096 x 2160 pixels
Internal I/O
USB 2.0 connectors *
3
USB 3.2 Gen 1 (3.1 Gen 1) connectors *
1
Number of SATA III connectors *
6
S/PDIF out connector
Yes
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Number of chassis fan connectors
2
EPS power connector (8-pin)
Yes
Number of COM connectors
1
Internal I/O
TPM connector
Yes
Parallel connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
DVI-D ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
LAN controller
Realtek 8111G
Features
Motherboard chipset *
Intel® H87
Audio chip
Realtek ALC887
Component for *
PC
Motherboard form factor *
micro ATX
Motherboard chipset family *
Intel
Power source type
ATX
Expansion slots
PCI Express x16 (Gen 3.x) slots
2
PCI slots
2
BIOS
BIOS type *
UEFI AMI
ACPI version
2.0a
Clear CMOS jumper
Yes
Weight & dimensions
Width
9.61" (244 mm)
Depth
8.62" (219 mm)
Packaging content
Cables included
SATA
Drivers included
Yes
Other features
Quick installation guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-04-17 01:27:14
Uk has collected 1 expert review for ASUS H87M-PLUS Intel® H87 LGA 1150 (Socket H3) micro ATX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)