Vision TC2-AMP3 audio amplifier 2.0 channels Home White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68594
Info modified on:
10 Aug 2024, 09:48:38
Guarantee:
2 years
Long product name Vision TC2-AMP3 audio amplifier 2.0 channels Home White:

40W RMS, 20Hz - 22KHz, 8 ohms, <1% THD, 98dB SNR, 100-240 VAC 50/60Hz, 63g, White

Short summary description Vision TC2-AMP3 audio amplifier 2.0 channels Home White:

Vision TC2-AMP3, 2.0 channels, 20 W, D, 1%, 98 dB, 50000 Ω

Long summary description Vision TC2-AMP3 audio amplifier 2.0 channels Home White:

Vision TC2-AMP3. Audio output channels: 2.0 channels, Peak power per channel: 20 W, Amplifier class: D. Speakers connectivity type: RCA. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, DC input voltage: 12 V. Width: 2.8" (71 mm), Depth: 1.57" (40 mm), Height: 1.65" (42 mm). Certification: WEEE, CE/EMC, C-TICK, FCC

Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.