location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-T88V-DT 180 x 180 DPI Wired Thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-T88V-DT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CC74722
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946530406
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2022 10:35:43
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson TM-T88V-DT 180 x 180 DPI Wired Thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal POS printer
  • - 180 x 180 DPI
  • - Connectivity technology: Wired
  • - USB port Ethernet LAN Serial interface
  • - Built-in processor
  • - 7.05 lbs (3.2 kg)
Guarantee: 12 months Carry in
Long product name Epson TM-T88V-DT 180 x 180 DPI Wired Thermal POS printer :
The short editorial description of Epson TM-T88V-DT 180 x 180 DPI Wired Thermal POS printer

Thermal line, 300mm/sec, 180 x 180DPI, VGA, RS-232, USB 2.0 Type A, 145‎ x 279 x 183mm, 3.2kg, Black
More>>>
Epson TM-T88V-DT 180 x 180 DPI Wired Thermal POS printer:
The official marketing text of Epson TM-T88V-DT 180 x 180 DPI Wired Thermal POS printer as supplied by the manufacturer

Web-enabled receipt printer
A fast thermal receipt printer with integrated peripheral controller, designed to work with the web.

Epson TM-T88V-DT Intelligent Terminal, 16GB SSD, HE, WPR7, Black, EU
Retailers can streamline operations, save space and reduce costs with the Epson TM-T88V-DT – a unique integrated terminal hub and thermal receipt printer designed to work with the web. Ideal for retailers moving from legacy systems to a full web environment, the TM-T88V-DT has a built-in controller that can seamlessly connect peripheral devices and work as a web server.

The TM-T88V-DT is equipped with an internal Apache web server, Windows® Embedded POSReady and ePOS-Device, enabling retailers to take full advantage of web-based applications and thin client solutions. POS peripherals - such as scanners, magnetic stripe readers, customer displays, scales and EFT (electronic funds transfer) terminals – can be conveniently controlled through the web without the need for additional drivers, and connected using the printer's USB ports and VGA port.

Offering retailers significant cost savings, the TM-T88V-DT is a standalone, all-in-one solution that doesn't need a connection to a PC or POS terminal. This reduces the amount of hardware needed, cutting energy usage and reducing maintenance and servicing expenses. The printer's 'paper save' feature lower costs further.

The TM-T88V-DT provides full resilience, with local storage that can be used to back-up POS applications and databases - so if the network becomes disconnected, sales won't stop.

With a stylish, compact design that saves valuable counter space, the TM-T88V-DT is available in new tones of black or white to match the latest mobile devices.

Key Features
- Integrated design: No PC or POS terminal needed
- ePOS-Device: Control peripherals from the web
- Cuts costs: Less devices to maintain
- Full resilience: Processor and storage for back-up
- Smart design: Stylish and space saving

Short summary description Epson TM-T88V-DT 180 x 180 DPI Wired Thermal POS printer:
This short summary of the Epson TM-T88V-DT 180 x 180 DPI Wired Thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-T88V-DT, Thermal, POS printer, 180 x 180 DPI, 300 mm/sec, 3.27" (8.3 cm), 80 mm

Long summary description Epson TM-T88V-DT 180 x 180 DPI Wired Thermal POS printer:
This is an auto-generated long summary of Epson TM-T88V-DT 180 x 180 DPI Wired Thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-T88V-DT. Print technology: Thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Maximum roll diameter: 3.27" (8.3 cm), Supported paper width: 80 mm. Connectivity technology: Wired, USB connector: USB Type-A, Serial interface type: RS-232. Autocutter durability: 1.5 million cuts, Country of origin: China, Safety: TÜV. Width: 5.71" (145 mm), Depth: 11" (279 mm), Height: 7.2" (183 mm)

Printing
Color
No
Maximum resolution
180 x 180 DPI
Print speed
300 mm/sec
Print technology *
Thermal
Type *
POS printer
Paper handling
Maximum roll diameter
3.27" (8.3 cm)
Supported paper width
80 mm
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
Serial interface *
Yes
Serial interface type
RS-232
Connectivity technology *
Wired
Standard interfaces
Ethernet, RS-232, USB 2.0, VGA
Network
Ethernet LAN *
Yes
Features
Cutter
Yes
Autocutter durability
1.5 million cuts
Built-in processor
Yes
Country of origin
China
Safety
TÜV
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 50 °C
Weight & dimensions
Width
5.71" (145 mm)
Depth
11" (279 mm)
Height
7.2" (183 mm)
Weight
7.05 lbs (3.2 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
9.84" (250 mm)
Package depth
15.4" (390 mm)
Package height
11" (280 mm)
Package weight
9.92 lbs (4.5 kg)
Logistics data
Quantity per pallet
63 pc(s)
Quantity per pallet layer
9 pc(s)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
81.1" (2.06 m)
Quantity per pallet (UK)
84 pc(s)
Quantity per pallet layer (UK)
12 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
81.1" (2.06 m)
Other features
Buffer size
4 KB
Electromagnetic compatibility
CE marking, EN55022 Class A
Mean cycles between failures (MCBF)
70000000