Epson logo

Epson TM-U220A Wired & Wireless Dot matrix POS printer

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120205
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson TM-U220A Wired & Wireless Dot matrix POS printer:

4.7 lps, 24 V, 160‎ x 248 x 139 mm, 2.7 kg

Epson TM-U220A Wired & Wireless Dot matrix POS printer:

Epson TM-U220A Series

Easy to use
The TM-U220 is a robust, high performance impact receipt printer which is exceptionally easy to use. Featuring drop-in paper load, selectable auto-cutter and clamshell covers for easy access and maintenance, the TM-U220 is very reliable and prints on plain paper in three widths.

Compact
Space-saving and versatile, it has a footprint of just 160(W) x 248 (D) x 133 (H) mm, and can also be wall-mounted.

Short summary description Epson TM-U220A Wired & Wireless Dot matrix POS printer:

Epson TM-U220A, Dot matrix, POS printer, 4.7 lps, 0.0630 x 0.122" (1.6 x 3.1 mm), 16 cpi, 3.27" (8.3 cm)

Long summary description Epson TM-U220A Wired & Wireless Dot matrix POS printer:

Epson TM-U220A. Print technology: Dot matrix, Type: POS printer, Print speed: 4.7 lps. Maximum roll diameter: 3.27" (8.3 cm), Supported paper width: 76 mm. Connectivity technology: Wired & Wireless, Serial interface type: RS-232, Standard interfaces: Ethernet, Parallel, RS-232. Sound pressure level (printing): 64 dB, Autocutter durability: 0.8 million cuts, Safety: TÜV. Product color: White

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.