Epson logo

Epson TM-U220A Wired Direct thermal POS printer

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103255
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson TM-U220A Wired Direct thermal POS printer:

4.7 lps, 16 cpi, 24 V, 2.7 kg

Epson TM-U220A Wired Direct thermal POS printer:

Easy to use

The TM-U220 is a robust, high performance impact receipt printer which is exceptionally easy to use. Featuring drop-in paper load, selectable auto-cutter and clamshell covers for easy access and maintenance, the TM-U220 is very reliable and prints on plain paper in three widths.


Compact

Space-saving and versatile, it has a footprint of just 160(W) x 248 (D) x 133 (H) mm, and can also be wall-mounted.

Short summary description Epson TM-U220A Wired Direct thermal POS printer:

Epson TM-U220A, Direct thermal, POS printer, 4.7 lps, 0.0630 x 0.122" (1.6 x 3.1 mm), 16 cpi, 3.27" (8.3 cm)

Long summary description Epson TM-U220A Wired Direct thermal POS printer:

Epson TM-U220A. Print technology: Direct thermal, Type: POS printer, Print speed: 4.7 lps. Maximum roll diameter: 3.27" (8.3 cm), Supported paper width: 76 mm. Connectivity technology: Wired, Standard interfaces: Ethernet, Interface: Bidirectional parallel, Drawer kick-out, RS-232. Sound pressure level (printing): 64 dB, Autocutter durability: 0.8 million cuts, Safety: TÜV. Product color: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.