location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba WT310-10U Intel® Celeron® 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 8 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toshiba WT310-10U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT133E-00M01PEN show
Show alternative article codes used in the online market place
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba WT310-10U Intel® Celeron® 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 8 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Tablet PC Silver
  • - 11.6" 1920 x 1080 pixels IPS
  • - Intel® Celeron® 847 1.1 GHz
  • - 128 GB SSD Card reader integrated
  • - Single camera 3 MP Front camera 1 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 4 h
  • - Windows 8 64-bit
More>>>
Short summary description Toshiba WT310-10U Intel® Celeron® 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 8 Silver:
This short summary of the Toshiba WT310-10U Intel® Celeron® 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 8 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba WT310-10U, 11.6", 1920 x 1080 pixels, 128 GB, 4 GB, Windows 8, Silver

Long summary description Toshiba WT310-10U Intel® Celeron® 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 8 Silver:
This is an auto-generated long summary of Toshiba WT310-10U Intel® Celeron® 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 8 Silver based on the first three specs of the first five spec groups.

Toshiba WT310-10U. Display diagonal: 11.6", Display resolution: 1920 x 1080 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.1 GHz, Processor family: Intel® Celeron®, Processor model: 847. Internal memory: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 29.1 oz (825 g). Operating system installed: Windows 8. Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 13:53:53
Uk has collected 23 expert reviews for Toshiba WT310-10U and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
techradar.com
Updated:
2013-08-04 13:53:53
The WT310 is Toshiba's answer to the Microsoft Surface Pro, but to even try and compare the two devices would be foolish. Where the Surface Pro is the definition of utilitarian efficiency, with its fixed specs and clean-cut magnesium body, the WT310 has b...
Good Good performance, 128GB SSD, Responsive touchscreen, Good for business users...
Bad Chassis flexes on back, Too expensive, Poor sound quality...
60%
v3.co.uk
Updated:
2013-08-24 08:47:41
Toshiba's WT310 is a Windows 8 tablet aimed at business users, sporting a Core i5 processor for performance while keeping its weight down to a reasonable 825g, making it a more or less a direct rival for Microsoft's Surface Pro device. Announced in May a...
Good Powerful and responsive; highresolution 11.6in display; not too heavy...
Bad Short battery life; integrated battery; stylus extra; no mobile broadband...
Bottom line Toshiba's WT310 offers decent performance and high-resolution display for professional users seeking a Windows tablet. However, battery life is short, and Toshiba makes the useful stylus an option while not offering UK buyers mobile broadband at all...
60%
uk.hardware.info
Updated:
2013-11-03 11:04:20
The Surface Pro is Microsoft's Windows tablet equipped with an Intel Core i5 processor and Windows 8 Pro. There are a number of alternatives on the market, and today we will take a closer look at three recent arrivals: the Acer Aspire P3, the Lenovo Yog...
Bottom line Generation Y is here, and so are the sleek Windows laptops and tablets. The Acer Aspire P3, Lenovo Yoga 11s and Toshiba WT310 are all equipped with Intel Core CPUs from the new Y series. The new processors are more energy-efficient, which is great for b...
0%
wired.co.uk
Updated:
2013-12-12 05:06:50
Toshiba's WT310 is a Windows 8 tablet aimed at business users that puts itself in competition with the likes of Microsoft's Surface Pro -- but can its spec make up for the dullness of its looks? It's on sale now for varying prices between about £800-900...
Good Sturdy build, fullsize USB 3.0 port, fullfat version of Windows, laptopgrade specifications...
Bad Bulky and heavy, not cheap, loud fan...
Bottom line The Toshiba W310 is a hefty Windows 8 tablet that boasts a large HD screen and solid casing, but it costs a lot, has a loud fan and delivers unexceptional performance. Specifications CPU 3rd generation 1.5GHz Intel Core i5-3439YvPro with Inte...
60%
techradar.com/au/
Updated:
2014-04-13 02:47:05
The WT310 is Toshiba's answer to the Microsoft Surface Pro, but to even try and compare the two devices would be foolish.Where the Surface Pro is the definition of utilitarian efficiency, with its fixed specs and clean-cut magnesium body, the WT310 has be...
Good Good performance, 128GB SSD, Responsive touchscreen, Good for business users...
Bad Chassis flexes on back, Too expensive, Poor sound quality...
Bottom line We've focused a lot on the WT310's negatives, but we can see it being a faithful companion to any travelling businessman or woman. The impressive specs sheet and a sturdy - but uninspiring - shell mean it should certainly last. But why pay this much mone...
60%
pcadvisor.co.uk
Updated:
2015-01-12 01:18:29
Toshiba makes a number of different tablets , but tends to stick with Android for its consumer tablets while using Windows 8 for models such as the WT310 that are aimed at business users. You'll need a business budget too, as the WT310 is one of the more...
Bottom line This Windows tablet was a poor option at over £1000 when launched, but at around £500 as it's now being sold it may be of interest to anyone looking for a mobile device with ultrabook performance in 11.6-inch tablet form.Tags:Business,Tablets,WindowsBest...
70%
notebookcheck.net
Updated:
2013-12-12 05:06:50
Android tablets are a great invention but still haven't been able to establish themselves as business devices . The biggest issue is that the typical business user usually wants to continue using his familiar production programs from the Windows or Mac OS...
Good very good display, touch is easily detected, light, runtime is OK, very fast for the typical office programs, due to SSD lightning program and systems starts...
Bad plastic casing seems cheap, back side can be bent easily, touchsensitive layer partly visible, all ports installed on one side, lousy speakers, whistling noise under high load, fiddly handling of the desktop without stylus and keyboard, throttling under l...
Bottom line The Toshiba WT310-105 tablet So can we recommend the Toshiba WT310-105 to business professionals , which the manufacturer made out as target group, or not? We have a difficult time to decide. Why? Because on the one hand we hold a quite potent and perfor...
79%
zdnet.com
Updated:
2015-04-29 10:28:55
Toshiba's WT310 is an 11.6-inch Windows 8 Professional tablet aimed at business users, who may be attracted by the system's 128GB SSD. Be aware, though, that our review sample reported just 78GB free out of the box.The chassis is on the thick side and the...
0%
Country Distributor
United Kingdom 1 distributor(s)