location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung M3825DW 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M3825DW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-M3825DW
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung M3825DW 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 38 ppm
  • - Duplex printing
  • - Wi-Fi Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 80000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB Built-in processor 600 MHz
Long product name Samsung M3825DW 1200 x 1200 DPI A4 Wi-Fi :
The short editorial description of Samsung M3825DW 1200 x 1200 DPI A4 Wi-Fi

M3825DW, 1200 x 1200 dpi, 38 ppm, 128MB, ​​USB 2.0, Ethernet
More>>>
Samsung M3825DW 1200 x 1200 DPI A4 Wi-Fi:
The official marketing text of Samsung M3825DW 1200 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer

BENEFITS
- Print fast at speeds of up to 38 pages per minute
- Easy, wireless printing directly from your smartphone
- ECO button for easy access to functions like Toner Save Mode and more

Short summary description Samsung M3825DW 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Samsung M3825DW 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung M3825DW, Laser, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing, Network ready

Long summary description Samsung M3825DW 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Samsung M3825DW 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Samsung M3825DW. Print technology: Laser. Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Network ready, Wi-Fi. Product color: Black, White

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Time to first page (black, normal)
6.5 s
Features
Maximum duty cycle *
80000 pages per month
Printing colors *
Black
Page description languages *
IBM ProPrinter, PCL 5e, PCL 6, PostScript 3, SPL
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Cassette, Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
820 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Card stock, Plain paper, Recycled paper, Thick paper, Thin paper
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Plain paper, Preprinted forms, Recycled paper, Thick paper, Thicker paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
9, 10, C5, C6, DL, Monarch
Paper tray media weight
60 - 163 g/m²
Paper tray media weight (imperial)
16 - 43 lbs
Multi-Purpose Tray media weight
60 - 220 g/m²
Multi-Purpose Tray media weight (imperial)
16 - 58 lbs
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Google Cloud Print, Samsung Mobile Print
Performance
Internal memory *
128 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
57 dB
Sound pressure level (quiet mode)
26 dB
Design
Product color *
Black, White
Built-in display *
Yes
Display number of lines
2 lines
Power
Power consumption (printing) *
700 W
Power consumption (standby)
60 W
Power consumption (PowerSave, Wi-Fi Direct on)
2.8 W
Power consumption (off)
1.6 W
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64
Weight & dimensions
Width
14.4" (366 mm)
Depth
14.4" (365.6 mm)
Height
10.3" (262.5 mm)
Weight
22.5 lbs (10.2 kg)