location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB3S2SATA3 cable gender changer SATA / 7+15p USB 3.0 B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 to SATA III Adapter for 2.5in or 3.5in Drives
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB3S2SATA3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030850667 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:58:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com USB3S2SATA3 cable gender changer SATA / 7+15p USB 3.0 B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SATA / 7+15p Male
  • - USB 3.0 B Female
  • - 6 Gbit/s
  • - Housing material: Plastic
  • - Black
Guarantee: 2 Years
Long product name StarTech.com USB3S2SATA3 cable gender changer SATA / 7+15p USB 3.0 B Black :
The short editorial description of StarTech.com USB3S2SATA3 cable gender changer SATA / 7+15p USB 3.0 B Black

StarTech.com SuperSpeed USB 3.0 to SATA III Adapter - USB 3 to SATA 3 Converter Adapter for 2.5in or 3.5in HDD and SSD Drives - 6 Gbps
More>>>
StarTech.com USB3S2SATA3 cable gender changer SATA / 7+15p USB 3.0 B Black:
The official marketing text of StarTech.com USB3S2SATA3 cable gender changer SATA / 7+15p USB 3.0 B Black as supplied by the manufacturer

The USB3S2SATA3 USB 3.0 to SATA Adapter/Converter connects a bare 2.5in or 3.5in SATA (6Gbps) Hard Drive (HDD) or Solid State Drive (SSD) to a computer through SuperSpeed USB 3.0.

The adapter is backward compatible with USB 2.0 hosts, as well as SATA I/II drives, and eliminates the need to connect a drive enclosure or HDD dock, making it the perfect tool for quickly connecting a bare SATA drive, in order to backup or retrieve data to/from the drive.

The USB 3.0/SATA III adapter features a convenient built-in Backup feature that when combined with the easy-to-use software (included), will launch the backup utility at the touch of a button.

The USB 3.0/SATA adapter works with Windows®, Linux, and Mac® computers and does not require any driver installation - a true plug-and-play solution, backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage
- Save time accessing drive contents, with the speed of a USB 3.0 connection
- Hassle-free one-button backups, using the included software

Short summary description StarTech.com USB3S2SATA3 cable gender changer SATA / 7+15p USB 3.0 B Black:
This short summary of the StarTech.com USB3S2SATA3 cable gender changer SATA / 7+15p USB 3.0 B Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB3S2SATA3, SATA / 7+15p, USB 3.0 B, Black

Long summary description StarTech.com USB3S2SATA3 cable gender changer SATA / 7+15p USB 3.0 B Black:
This is an auto-generated long summary of StarTech.com USB3S2SATA3 cable gender changer SATA / 7+15p USB 3.0 B Black based on the first three specs of the first five spec groups.

StarTech.com USB3S2SATA3. Connector 1: SATA / 7+15p, Connector 2: USB 3.0 B. Product color: Black

Ports & interfaces
Connector 1 *
SATA / 7+15p
Connector 2 *
USB 3.0 B
Connector 1 gender
Male
Connector 2 gender
Female
Performance
Product color *
Black
Housing material
Plastic
Data transfer rate
6 Gbit/s
Chipset
ASMedia ASM1051E
UASP support
Yes
Hot-swap
Yes
LED indicators
Activity, Power
Plug and Play
Yes
Certification
CE, FCC
Power
Input voltage
100 - 240 V
Output voltage
12 V
Output current
1500 mA
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operational conditions
Storage temperature (T-T)
20 - 60 °C
Relative humidity
5 - 85%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
1.86" (47.3 mm)
Depth
2.73" (69.4 mm)
Height
0.85" (21.6 mm)
Weight
1.15 oz (32.7 g)
Packaging data
Package width
6.18" (157 mm)
Package depth
9.06" (230 mm)
Package height
2.17" (55 mm)
Package weight
12.5 oz (354 g)
Package type
Box
Packaging content
AC adapter included
Yes
Cables included
USB
Manual
Yes
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)