location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot ELPH 130 IS 1/2.3" Compact camera 16 MP CCD 4608 x 3072 pixels Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ELPH 130 IS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8197B001
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PowerShot ELPH 130 IS 1/2.3" Compact camera 16 MP CCD 4608 x 3072 pixels Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 16 MP CCD Red
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 8x Digital zoom: 4x
  • - TTL
  • - Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 15 s ± 2EV (1/3EV step)
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone PictBridge Wi-Fi
  • - Lithium-Ion (Li-Ion) 3.7 V
Long product name Canon PowerShot ELPH 130 IS 1/2.3" Compact camera 16 MP CCD 4608 x 3072 pixels Red :
The short editorial description of Canon PowerShot ELPH 130 IS 1/2.3" Compact camera 16 MP CCD 4608 x 3072 pixels Red

16MP, 1/2.3" CCD, 4608x3072, 3" TFT, SD/SDHC/SDXC, NTSC/PAL, Wi-Fi, USB, 133g, red
More>>>
Canon PowerShot ELPH 130 IS 1/2.3" Compact camera 16 MP CCD 4608 x 3072 pixels Red:
The official marketing text of Canon PowerShot ELPH 130 IS 1/2.3" Compact camera 16 MP CCD 4608 x 3072 pixels Red as supplied by the manufacturer

Style and Power to Share.
Tell your story with style and share it with the world with the beautiful and connected PowerShot ELPH 130 IS. The PowerShot ELPH 130 IS keeps you connected with built-in Wi-Fi so it's easier than ever to share your images with friends, family and the world. An enhanced feature allows you to post directly from your camera to social networking sites, or upload to Canon Image Gateway for more sharing possibilities. An 8x Optical Zoom with 28mm Wide-Angle lens delivers stunning images in a variety of shooting situations. The 16.0 Megapixel sensor and DIGIC 4 Image Processor offer exceptional performance, reducing noise and enabling sensitivity up to ISO 1600 for amazing performance in low-light. If a still photo doesn't do justice to the action, shoot 720p HD video using the dedicated movie button. Smart AUTO makes capturing spectacular images easy with the camera analyzing your subject and applying one of 32 preset modes for the optimal settings. The PowerShot ELPH 130 IS also utilizes the new ECO Mode, which dynamically manages power consumption, yielding more shots per charge and making you sure you stay connected for longer. If the party lasts all night, the PowerShot ELPH 130 IS will be prepared to capture it all.

Short summary description Canon PowerShot ELPH 130 IS 1/2.3" Compact camera 16 MP CCD 4608 x 3072 pixels Red:
This short summary of the Canon PowerShot ELPH 130 IS 1/2.3" Compact camera 16 MP CCD 4608 x 3072 pixels Red data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot ELPH 130 IS, 16 MP, 4608 x 3072 pixels, CCD, 8x, HD, Red

Long summary description Canon PowerShot ELPH 130 IS 1/2.3" Compact camera 16 MP CCD 4608 x 3072 pixels Red:
This is an auto-generated long summary of Canon PowerShot ELPH 130 IS 1/2.3" Compact camera 16 MP CCD 4608 x 3072 pixels Red based on the first three specs of the first five spec groups.

Canon PowerShot ELPH 130 IS. Camera type: Compact camera, Megapixel: 16 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3072 pixels. Optical zoom: 8x, Digital zoom: 4x, Focal length range: 5 - 40 mm. Wi-Fi. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 3". PictBridge. Weight: 4.13 oz (117 g). Product color: Red

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
16 MP
Sensor type *
CCD
Maximum image resolution *
4608 x 3072 pixels
Still image resolution(s) *
480 x 480,640 x 360,640 x 424,640 x 480,1200 x 1200,1600 x 1064,1600 x 1200,1920 x 1080,2448 x 2448,3264 x 1832,3264 x 2176,3456 x 3456,4608 x 2592,4608 x 3072,4608 x 3456
Image stabilizer *
No
Supported aspect ratios
1:1, 3:2, 4:3, 16:9
Total megapixels
16.6 MP
Image formats supported *
EXIF, JPG
Lens system
Optical zoom *
8x
Digital zoom *
4x
Focal length range
5 - 40 mm
Minimum focal length (35mm film equiv)
1.1" (28 mm)
Maximum focal length (35mm film equiv)
8.82" (224 mm)
Minimum aperture number
3.2
Maximum aperture number
6.9
Combined zoom
32x
Focusing
Focus *
TTL
Normal focusing range (tele)
1.3 - ∞
Normal focusing range (wide)
0.01 - ∞
Normal focusing range
0.01 - ∞, 1.3 - ∞
Exposure
ISO sensitivity
100, 200, 400, 800, 1600, 6400, Auto
Light exposure modes *
Auto, Manual
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/2000 s
Slowest camera shutter speed *
15 s
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Flash off, Flash on, Slow synchronization
Flash range (wide)
19.7 - 137.8" (0.5 - 3.5 m)
Flash range (tele)
51.2 - 66.9" (1.3 - 1.7 m)
Flash recharging time
10 s
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Video
Video resolutions
640 x 480 pixels
Motion JPEG frame rate
30 fps
Analog signal format system
NTSC, PAL
Video formats supported
H.264, MOV
Audio
Built-in microphone *
Yes
Memory
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
1
Display
Display *
TFT
Display diagonal *
3"
Display resolution (numeric)
461000 pixels
Field of view
100%
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Network
Wi-Fi *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Fluorescent H, Tungsten
Scene modes *
Fireworks, Portrait, Snow
Shooting modes *
Auto, Manual, Movie
Photo effects *
Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid
Self-timer delay *
2, 10 s
Camera playback
Movie, Single image
Histogram
Yes
Camera file system
DPOF 1.1, Exif 2.3
Design
Product color *
Red
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery voltage
3.7 V
Battery life (CIPA standard)
190 shots
Battery type
NB-11L
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
32 - 104 °F
Weight & dimensions
Width
3.76" (95.4 mm)
Depth
0.811" (20.6 mm)
Height
2.2" (56 mm)
Weight
4.13 oz (117 g)
Weight (including battery)
4.69 oz (133 g)
Other features
Built-in flash
Yes
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2013-10-06 02:25:55
Uk has collected 40 expert reviews for Canon PowerShot ELPH 130 IS 1/2.3" Compact camera 16 MP CCD 4608 x 3072 pixels Red and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
itreviews.com
Updated:
2013-10-06 02:25:27
The Canon PowerShot Elph 130 IS ($199.99 direct) is one of a couple of cameras in the Elph series that pack a 16-megapixel CCD image sensor and an 8x zoom lens. It differentiates itself from the less expensive Elph 115 IS by including Wi-Fi, but both came...
Bottom line The Canon PowerShot Elph 130 IS features Wi-Fi and an 8x zoom lens, but for a few dollars more you can get a much better compact camera...
40%
trustedreviews.com
Updated:
2013-10-06 02:25:30
Pocket sized digital snapshot cameras, which in a nutshell describes Canon's IXUS 130, are two-a-penny, so what makes this slim-line offering different? Well, for starters it is blessed with the same high-fashion looks that have come to embody the IXUS ra...
80%
Photoradar.com
Updated:
2013-10-06 02:25:31
The rounded edges of the incredibly small Canon IXUS 130 give it an air of sophistication, while its weighty feel suggests quality. It’s ever so slightly more streamlined than its predecessor, the 120, the lens flush with the body and a different zoom...
80%
techradar.com
Updated:
2013-10-06 02:25:31
Canon's Ixus range has been around since the photographic dark ages, and to say each addition carries with it high expectations is quite an understatement.However, the 14.1-megapixel Canon Ixus 130 has the hallmarks of one of the greats.An initially strik...
Good Well-made, 
Excellent screen
, Uncomplicated operation
, Excellent value...
Bad No manual mode
, Average movie mode...
Bottom line It may not have the pro features, but it takes great pictures at a fantastic price...
80%
expertreviews.co.uk
Updated:
2013-10-06 02:25:31
Canon’s IXUS 130 is an incredibly stylish snapper, with rounded contours and the strong, sturdy build that characterises the IXUS range. It weighs under 135g and measures just 18mm at its thickest point, as well as being only 55mm tall and 90mm long –...
Bottom line Canon’s IXUS 130 is a beautifully designed compact camera, but we expect better image quality at this price...
60%
digicambuyer.co.uk
Updated:
2013-10-06 02:25:31
Does the latest IXUS perform as well as it looks? Canon’s IXUS brand has long been associated with gorgeous-looking compacts, and the latest generation is no exception. The IXUS 130 is a remarkably small camera, yet is packed with features that will ap...
Bottom line The IXUS 130 is expensive for what it is, but it’s hard to beat in terms of style and size, making its price seem more reasonable. You certainly get a lot for your money...
80%
goodgearguide.com.au
Updated:
2013-10-06 02:25:53
The Canon IXUS 130 IS is one of the slimmest and lightest digital cameras on the market. It's about 16mm thick and weighs less than 120g, but it doesn't skimp on features. However, its body is a little creaky and its buttons are not very user-friendly.The...
Good Excellent clarity, captures colours vividly, f/2.8 aperture, reasonably good performance in dim lighting conditions...
Bad Build quality could be better, buttons are hard to press, top of case creaks, battery compartment can be hard to open, poor zoom control...
Bottom line Canon's IXUS 130 IS is small enough to reside in your pocket so that you can take it anywhere -- but the best part is that it's capable of capturing beautifully clear and vibrant images. It's not a perfect camera though: its buttons can be hard to press a...
70%
Cameras.co.uk
Updated:
2013-10-06 02:25:54
The Canon IXUS 130 is a pocket sized digital camera. It has 14 megapixels and a 4x wide angle zoom lens. The IXUS 130 can shoot High Definition movies. Other key features include image stabilisation and a 2.7 inch LCD screen. I am not sure that there...
85%
digitalversus.com
Updated:
2013-10-06 02:25:54
AF Servo but no AF tracking The term AF Servo should ring a bell for anyone who’s familiar with Canon SLR cameras. The brand’s SLRs feature an AF Servo AI mode for continuous focusing on a moving object, for example. On the Ixus 130, focusing and expo...
Good Pluses, Excellent construction, finish and slim design, Good picture quality up to 400 ISO, 720p HD video and integrated HDMI output, Responsive and nice to handle, Compatible with the new SDXC and EyeFi cards...
Bad Minuses, No optical zoom in video mode and mono sound, Slow burst mode, no internal memory, Screen resolution could be better, Room for improvement at highsensitivity settings, What’s the point of 14 Megapixels?...
80%
pcmag.com
Updated:
2013-10-06 02:25:29
The Canon PowerShot Elph 130 IS ($199.99 direct) is one of a couple of cameras in the Elph series that pack a 16-megapixel CCD image sensor and an 8x zoom lens. It differentiates itself from the less expensive Elph 115 IS%displayPrice% at %seller% by incl...
Good 8x zoom lens. Sharp images. Wi-Fi.
Bad Slow performance. Noisy images at moderate ISO settings. Video limited to 720p...
Bottom line The Canon PowerShot Elph 130 IS features Wi-Fi and an 8x zoom lens, but for a few dollars more you can get a much better compact camera...
50%
Digitaltrends.com
Updated:
2013-10-06 02:25:30
As phone makers continuously churn out smartphones with ever-improving cameras that rival point-and-shoot cameras in image quality and surpassing them in connectivity, one wonders why products like the Canon PowerShot 130 IS ($200) continue to exist. Smar...
Good 8x optical zoom, Compact, lightweight, No-fuss automatic operation...
Bad Subpar low-light quality, Overall, not a fast camera, No frills...
Bottom line When it comes to a simple point-and-shoot camera, it doesn't get any more basic than the 130 IS. What you get for the slight premium is some style, an 8x optical zoom, and Wi-Fi. The 130 IS is ideal for people who want a small pocketable camera that's e...
55%
steves-digicams.com
Updated:
2013-10-06 02:25:30
Canon's Digital ELHPs have been popular for years, and for 2013, Canon continues to add to this legendary line of compact, yet capable point-n-shoot cameras. Their latest entry is the PowerShot ELPH 130 IS, a petite camera that is loaded with appealing...
Bottom line By Kyle Schurman If you're one of those photographers who needs to have the latest and greatest features when it comes to selecting a new digital camera, The Canon PowerShot ELPH 130 IS probably isn't going to appeal to you.Average is the most common d...
0%
techreviewsource.com
Updated:
2013-10-06 02:25:30
4.00 The $229.99 Canon PowerShot SD1400 IS is one of the cutest you can buy—it's tiny and comes in fun colors like orange and pink. Most casual photographers will be happy with the camera's image quality, and its other features including a sharp...
Good Good image quality. Very small build. Easy to use. Decent lowlight performance...
Bad Tiny controls. A keen eye might detect slight blooming in images.
80%
pcmag.com
Updated:
2013-10-06 02:25:31
The $229.99 Canon PowerShot SD1400 IS is one of the cutest digital cameras you can buy—it's tiny and comes in fun colors like orange and pink. Most casual photographers will be happy with the camera's image quality, and its other features including a s...
Good Good image quality. Very small build. Easy to use. Decent low-light performance.
Bad Tiny controls. A keen eye might detect slight blooming in images.
Bottom line The Canon PowerShot SD1400 IS is a great choice if you want a very small camera that's easy to use and produces high-quality images. If you have big hands, though, the controls might be too tiny. Buy it now...
80%
about.com
Updated:
2013-10-06 02:25:31
The Bottom LineThis Canon PowerShot SD1400 IS review shows a very nice compact camera that will deliver really good image quality for beginning photographers. The SD1400 has some issues with response times -- trust me, you'll quickly become frustrated...
Good Image quality is outstanding with the SD1400, Startup times are fast; very little shutter lag, Thin, colorful camera body provides stylish look, HDMI port is nice addition for HD video, SD1400 performs surprisingly well with small, builtin flash...
Bad Camera's shot to shot delays are annoying, A few design flaws can make SD1400 a little frustrating to use, A larger optical zoom would be nice, LCD's "live view" has trouble keeping up when photographer is moving...
Bottom line This Canon PowerShot SD1400 IS review shows a very nice compact camera that will deliver really good image quality for beginning photographers. The SD1400 has some issues with response times -- trust me, you'll quickly become frustrated seeing the "Bus...
80%
consumersearch.com
Updated:
2013-10-06 02:25:31
The Canon PowerShot SD1400 IS is just about the size of a credit card and only 0.7 inches thick, which may be its biggest appeal, reviewers say. The tiny camera packs a big punch when it comes to photo quality and features, but when compared to last ye...
Bad Limited manual controls, Slow continuous shooting, Small, flat control buttons, No optical zoom in video mode...
0%
ld2.ciol.com
Updated:
2013-10-06 02:25:31
The IXUS series of cameras from Canon has some of the strongest performer in the compact point and shoot category. Canon has somehow been able to provide a camera that is unbelievably compact and yet capable of shooting quality pictures. The IXUS 95 wa...
Good Compact Size, LCD display, Image quality, Performance, Battery life...
Bad No Viewfinder, high speed card required, 4X optical zoom...
0%
imaging-resource.com
Updated:
2013-10-06 02:25:53
by Mike PasiniCanon ELPHs are known for their distinctive style. But the Canon SD1400 is the first I recall that won't stand on end. That's because it's nothing but curves.Nothing but curves and a 14.1-megapixel sensor, 4x optical zoom with optical image...
Good Nice appearance, Smooth, rounded edges, Smart Auto mode works well, 28mm equivalent wide-angle lens, Fish-eye mode, Optical image stabilization, Playback button powers on the camera, Captures 720p HD movies, Auto White Balance does well with incandesce...
Bad Easy to drop, Noticeable lens flare in some shots, Soft corners at wide-angle, Detail degrades quickly as ISO rises, Excessive anti-noise processing at all ISO settings, Icons difficult to read on black model, Recessed navigator ring can be difficult t...
Bottom line The Canon SD1400 is one of the most attractive ELPHs Canon has designed. The slim design with rounded corners is also pretty smart; and what's also smart is the enhanced Smart Auto mode that can set the camera 22 different ways so you don't have to fid...
0%
g4tv.com
Updated:
2013-10-06 02:25:53
Video Review: Featuring 14.1 mega pixels and detailed picture quality, the Canon PowerShot SD1400 could provide everything you'd expect in a digital camera. Kevin Pereira and Morgan Webb review Canon's latest for its low price of $185...
80%
cameralabs.com
Updated:
2013-10-06 02:25:54
Canon's IXUS 130 (or PowerShot SD1400 IS Digital ELPH as it's known in North America) is an ultra-slim 14.1 Megapixel compact with a 4x optically-stabilised zoom and 2.7in screen. Announced in February 2010, it's the successor to the popular IXUS 1...
Good Very slim and stylish body; looks and feels great, 4x stabilised zoom with 28mm wide coverage, Foolproof Auto with scene detection, 720p HD video and HDMI output.
Bad Pointlessly slow continuous shooting speed, Cannot optically zoom while filming, Optical viewfinder of earlier model missing, Face, smile and wink timers in strange location.
Bottom line Canon's IXUS 130 / SD1400 IS improves upon its already desirable predecessor with a broader and wider zoom lens, enhanced Auto mode, and a series of clever self-timers triggered by a face, smile or wink. The screen's also slightly bigger than before a...
84%
photographyblog.com
Updated:
2013-10-06 02:25:54
The Canon Digital IXUS 130 (also known as the PowerShot SD1400 IS) is a slim and stylish addition to the long-standing IXUS range. Boasting a metal body less than 18mm thick, 14 megapixels and 720p movie recording, the tiny Canon IXUS 130 is also well...
Bottom line The Canon Digital IXUS 130 continues the long-standing IXUS tradition of small, stylish and well-built cameras, with the added benefit of being the slimmest model to date. The high price and merely average image quality do take some of the sheen off...
80%
digitalcamerareview.com
Updated:
2013-10-06 02:25:54
As I unboxed the I asked myself, "Didn't I just review this camera?" This past October, I critiqued the , an ultra-compact camera with some fun features. Apparently Canon decided it was time for an update, though aside from a resolution increase fr...
Good Small size, Excellent build quality, Very good, low distortion images at low ISOs, High quality HD movies...
Bad Limited optical zoom, No independent control over aperture and shutter speed, Instances of chromatic aberration...
Bottom line Like its predecessor, I enjoyed spending time with the SD1400 IS. It's small, sleek and easily transportable, and has very good build quality. It takes nice-looking photos and movies and has many interesting features. It has a high-quality lens that ta...
0%
buy-n-shoot.com
Updated:
2013-10-06 02:25:54
Canon’s new 105 and 130 models are two of the latest releases in the ever-popular IXUS line up (the third being the touch screen operated 220 - yet to be reviewed at Buy-n-Shoot.com.)And, as is true for the most part right across the IXUS range...
60%
infosyncworld.com
Updated:
2013-10-06 02:25:54
This tiny party animal is ready to hit the dance floor. Check out our review of the Canon PowerShot SD1400 IS, complete with videos and images.
0%
Country Distributor
México 1 distributor(s)