Ewent logo

Ewent EW1130 interface hub 480 Mbit/s Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112947
Info modified on:
21 Oct 2022, 10:14:32
Bullet Points Ewent EW1130 interface hub 480 Mbit/s Black:
  • - Quickly connect up to 7 USB 2.0 peripherals to 1 USB port
  • - Switch ON/OFF
  • - Supports USB 2.0 (up to 480 Mbps) and USB 1.1 (up to 12 Mbps) peripherals
Guarantee:
5 Years
Long product name Ewent EW1130 interface hub 480 Mbit/s Black:

7 port USB HUB with ON/OFF switch

Ewent EW1130 interface hub 480 Mbit/s Black:

Add 7 USB 2.0 ports for additional peripherals

- Quickly connect up to 7 USB 2.0 peripherals to 1 USB port
- Switch ON/OFF
- Supports USB 2.0 (up to 480 Mbps) and USB 1.1 (up to 12 Mbps) peripherals

Short summary description Ewent EW1130 interface hub 480 Mbit/s Black:

Ewent EW1130, USB 2.0, 480 Mbit/s, Black, 5.47" (139 mm), 1.06" (27 mm)

Long summary description Ewent EW1130 interface hub 480 Mbit/s Black:

Ewent EW1130. Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product color: Black. Width: 5.47" (139 mm), Depth: 1.06" (27 mm)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.