location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U338-000 cable gender changer USB 3.0 MICRO-B 22 PIN SATA + POWER Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 SuperSpeed to Serial ATA (SATA) and IDE Adapter for 2.5 in. or 3.5 in. Hard Drives
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U338-000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332174932 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136380
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2024 13:02:02
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U338-000 cable gender changer USB 3.0 MICRO-B 22 PIN SATA + POWER Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB 3.0 MICRO-B Female
  • - 22 PIN SATA + POWER Female
  • - 5 Gbit/s
  • - Black
  • - 1 pc(s)
Guarantee: 1-year limited warranty
Long product name Tripp Lite U338-000 cable gender changer USB 3.0 MICRO-B 22 PIN SATA + POWER Black :
The short editorial description of Tripp Lite U338-000 cable gender changer USB 3.0 MICRO-B 22 PIN SATA + POWER Black

USB 3.0 SuperSpeed to Serial ATA (SATA) and IDE Adapter for 2.5 in. or 3.5 in. Hard Drives
More>>>
Tripp Lite U338-000 cable gender changer USB 3.0 MICRO-B 22 PIN SATA + POWER Black:
The official marketing text of Tripp Lite U338-000 cable gender changer USB 3.0 MICRO-B 22 PIN SATA + POWER Black as supplied by the manufacturer

Tripp Lite's U338-000 USB 3.0 to SATA/IDE Adapter provides individual or simultaneous connection to either a Serial ATA or IDE drive (2.5/3.5/5.25") to allow you to configure hard drives without having to install them first. With transfer speeds up to 6 Gbps (w/SATA III), the U338-000 provides a fast, convenient way to format hard drives or transfer files. You can also transfer data between a SATA and IDE drive over the adapter. The unit features both 2.5" IDE (44-pin) and 3.5" (40-pin) connections and a 22-Pin SATA Data + Power connector. It works with any SATA and certain IDE drives (see compatibility list). Windows-compatible AI-OTB One Touch Backup software is included to allow you to quickly backup and restore files. The U338-000 is compatible with Windows and Mac. Manufactured using top-quality materials to ensure error-free data transmission and hard drive formatting.
● USB 3.0 and below compliant
● SATA III (6 Gbps) and below compliant
● Supports plug-and-play
● USB Mass Storage Class Bulk-Only Transport specification
● 40-pin and 44-pin IDE connectors and a 22-Pin SATA Data + Power connector
● Compatible with 2.5/3.5/5.25" SATA and IDE drives up to 4TB
● Includes AI-OTB One Touch Backup software and button for one-touch backup
● Compatible with Windows and Mac

● SuperSpeed (5 Gbps)/Hi-Speed (480 Mbps)/Full-Speed (12 Mbps) compliant
● SATA III (6 Gbps)/SATA II (3 Gbps)/SATA I (1.5 Gbps) compliant
● Compatible with 2.5/3.5/5.25" SATA and IDE drives up to 4TB
● Includes AI-OTB One Touch Backup software and button for one-touch backup
● Compatible with Windows and Mac

System Requirements

● 2.5/3.5/5.25" SATA and/or IDE drive up to 4TB
● Computer with an available USB port (USB 3.0 port required to reach maximum speeds)
● AI-OTB software compatible with Windows OS up to 8.1
● U338-000 compatible with Windows and Mac Product Versions and Backup Software A new version of the U338-000 was released in 2014, and it uses AI-OTB One Touch Backup software, instead of the PC Clone Ex Lite software used by the original version. In the Support tab on this Web page, you will find zip folders for both versions of the backup software. In addition to including the applicable driver, they contain a Release Notes file that will tell you how to determine which version you have and which backup software you need to use. Both versions of the U338-000 function the same with the only difference being the backup software they use.

Package Includes

● USB 3.0 to SATA/IDE Adapter
● USB 3.0 A to Micro-B cable, 0.76 m
● 4-pin Molex power cable, 10.16 cm
● External power supply with NEMA 1-15P plug and 1.52 m cord (Input: 100-240V, 50/60Hz, 0.8A; Output: 12V, 2A)
● Backup software CD
● Owner's manual

Short summary description Tripp Lite U338-000 cable gender changer USB 3.0 MICRO-B 22 PIN SATA + POWER Black:
This short summary of the Tripp Lite U338-000 cable gender changer USB 3.0 MICRO-B 22 PIN SATA + POWER Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U338-000, USB 3.0 MICRO-B, 22 PIN SATA + POWER, Black

Long summary description Tripp Lite U338-000 cable gender changer USB 3.0 MICRO-B 22 PIN SATA + POWER Black:
This is an auto-generated long summary of Tripp Lite U338-000 cable gender changer USB 3.0 MICRO-B 22 PIN SATA + POWER Black based on the first three specs of the first five spec groups.

Tripp Lite U338-000. Connector 1: USB 3.0 MICRO-B, Connector 2: 22 PIN SATA + POWER. Product color: Black

Ports & interfaces
Connector 1 *
USB 3.0 MICRO-B
Connector 2 *
22 PIN SATA + POWER
Connector 1 gender
Female
Connector 2 gender
Female
Performance
Product color *
Black
Data transfer rate
5 Gbit/s
USB required
Yes
Country of origin
China
Plug and Play
Yes
Power
Input voltage
100 - 240 V
Output voltage
12 V
Weight & dimensions
Width
4" (101.6 mm)
Depth
2.75" (69.8 mm)
Height
0.748" (19 mm)
Weight
2.47 oz (70 g)
Packaging data
Package width
5.4" (137.2 mm)
Package depth
4.7" (119.4 mm)
Package height
2.9" (73.7 mm)
Package weight
15.9 oz (450 g)
Packaging content
Quantity per pack
1 pc(s)
AC adapter included
Yes
Cables included
USB
Manual
Yes
Drivers included
Yes
Logistics data
Quantity per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332174939
Master (outer) case width
16.1" (408.9 mm)
Master (outer) case length
11.8" (299.7 mm)
Master (outer) case height
10.6" (269.2 mm)
Master (outer) case weight
20 lbs (9.07 kg)
Harmonized System (HS) code
8517.62.0090
Country Distributor
Nederland 4 distributor(s)
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)