location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 55WS50BS-B signage display Digital signage flat panel 55" LED 450 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55WS50BS-B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55WS50BS-B show
Show alternative article codes used in the online market place
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 375260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG 55WS50BS-B signage display Digital signage flat panel 55" LED 450 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 55" 1920 x 1080 pixels LED 450 cd/m²
  • - 10 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
Guarantee: 3 Years
Long product name LG 55WS50BS-B signage display Digital signage flat panel 55" LED 450 cd/m² Full HD Black :
The short editorial description of LG 55WS50BS-B signage display Digital signage flat panel 55" LED 450 cd/m² Full HD Black

55WS50BS-B, LED 55", 16:9, 1920 x 1080, 450 cd/m2, 500000 : 1, 10ms, HDMI x1, DVI-D x1, Display Port x1 with HDCP
More>>>
LG 55WS50BS-B signage display Digital signage flat panel 55" LED 450 cd/m² Full HD Black:
The official marketing text of LG 55WS50BS-B signage display Digital signage flat panel 55" LED 450 cd/m² Full HD Black as supplied by the manufacturer

NO BLACKENING DEFECT
Display has a built-in temperature control that adjusts to light and heat eliminating dark or blackened areas.

TRUE WIDE VIEWING
Color changes and distortion are eliminated from any viewing angle. Color change average @ 60°, Gamma change average @ 60°

PANEL STABILITY
Minimized image distortion when external pressure is applied.

Narrow & Equal Bezel On All Sides
The slim bezel creates a powerful and impactful video wall that can easily be installed, maintained and managed.

High Picture Quality & Brightness
Clear and vivid picture quality with the deepest black. Consumes approximately 40% less energy the LCD models.

24/7 Operation
The high durability of LG's PD Module allows operation 24 hours a day. It is highly effective and provides continuous performance.

Easy Installation & Maintenance
The MP500, external Media Player, has a slim profile and will help your signage look professional while providing easy accessibility for maintenance.

Easy & Fast Delivery of Content
USB multi-media playback
Smart Energy Saving

Reduce energy consumption by approximately 30%

Short summary description LG 55WS50BS-B signage display Digital signage flat panel 55" LED 450 cd/m² Full HD Black:
This short summary of the LG 55WS50BS-B signage display Digital signage flat panel 55" LED 450 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 55WS50BS-B, Digital signage flat panel, 55", LED, 1920 x 1080 pixels

Long summary description LG 55WS50BS-B signage display Digital signage flat panel 55" LED 450 cd/m² Full HD Black:
This is an auto-generated long summary of LG 55WS50BS-B signage display Digital signage flat panel 55" LED 450 cd/m² Full HD Black based on the first three specs of the first five spec groups.

LG 55WS50BS-B. Product design: Digital signage flat panel. Display diagonal: 55", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Product color: Black

Display
Display diagonal *
55"
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
450 cd/m²
HD type *
Full HD
Response time
10 ms
Contrast ratio (typical)
1300:1
Contrast ratio (dynamic)
500000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors
16.78 million colors
Panel life
60000 h
Ports & interfaces
HDMI ports quantity *
1
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
DisplayPorts quantity *
1
USB port *
Yes
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Composite video in
1
Component video (YPbPr/YCbCr) in
1
RS-232 interface
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Product color *
Black
VESA mounting *
Yes
Design
Panel mounting interface
400 x 400 mm
Performance
On Screen Display (OSD)
Yes
HDCP
Yes
Power
Power consumption (typical) *
130 W
Power consumption (standby) *
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
48.9" (1242 mm)
Weight
54.9 lbs (24.9 kg)
Width (with stand)
48.9" (1242 mm)
Depth (with stand)
11.7" (297.1 mm)
Height (with stand)
31.1" (789.9 mm)
Packaging data
Package width
52.1" (1323 mm)
Package depth
6.3" (160 mm)
Package height
33.8" (858.5 mm)
Package weight
56.7 lbs (25.7 kg)
Packaging content
Handheld remote control
Yes
Batteries included
Yes
Cables included
AC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Technical details
Sustainability certificates
ENERGY STAR
Other features
Manual
Yes
Quick start guide
Yes
Country Distributor
United Kingdom 1 distributor(s)