Fitbit logo

Fitbit Aria White Electronic personal scale

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46507
Info modified on:
14 Mar 2024, 19:23:38
Long product name Fitbit Aria White Electronic personal scale:

20-350lbs (9-158kg), lb/kg/st, % body fat & BMI, Wi-Fi 802.11b, 4xAA 1.5V, White

Short summary description Fitbit Aria White Electronic personal scale:

Fitbit Aria, Electronic personal scale, 348.3 lbs (158 kg), White, 19.8 lbs (9 kg), kg, lb, ST, ABS synthetics

Long summary description Fitbit Aria White Electronic personal scale:

Fitbit Aria. Type: Electronic personal scale, Maximum weight capacity: 348.3 lbs (158 kg), Product color: White. Display: LCD. Battery type: AA, Battery voltage: 1.5 V. Width: 12.3" (312 mm), Depth: 1.31" (33.4 mm), Height: 12.3" (312 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.