location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dometic RGE 2100 combi-fridge Freestanding 92 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dometic Check ‘Dometic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RGE 2100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RGE 2100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4014742182364 show
Category:
Fridges that also have freezer departments, usually at the top.
Combi-Fridges Check ‘Dometic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dometic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dometic RGE 2100 combi-fridge Freestanding 92 L White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding 92 L White
  • - 83 L
  • - 9 L Top-placed
  • - Reversible doors
  • - SN
  • - 135 W
Long product name Dometic RGE 2100 combi-fridge Freestanding 92 L White :
The short editorial description of Dometic RGE 2100 combi-fridge Freestanding 92 L White

Gas/230V, 100L, 33kg, White
More>>>
Short summary description Dometic RGE 2100 combi-fridge Freestanding 92 L White:
This short summary of the Dometic RGE 2100 combi-fridge Freestanding 92 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Dometic RGE 2100, 92 L, Freestanding, SN, White

Long summary description Dometic RGE 2100 combi-fridge Freestanding 92 L White:
This is an auto-generated long summary of Dometic RGE 2100 combi-fridge Freestanding 92 L White based on the first three specs of the first five spec groups.

Dometic RGE 2100. Appliance placement: Freestanding, Product color: White, Door hinge: Right. Total net capacity: 92 L, Climate class: SN, Total gross capacity: 96 L. Fridge net capacity: 83 L. Freezer position: Top-placed, Freezer net capacity: 9 L. Connected load: 135 W, Energy usage: 2.6 kWh/24h, Power source: Gas/Electric

Brand Image Article code product Stock Price from
Dometic

Dometic CoolMatic CRX 50 combi-fridge Undercounter 45 L Silver
(show image)
9105306565 CoolMatic CRX 50 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic RGE 3000 combi-fridge Freestanding 147 L White
(show image)
9105705200 RGE 3000 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic EA0601D combi-fridge Freestanding 61 L Brown
(show image)
EA0601D EA0601D 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic RM 4231 combi-fridge Built-in 70 L Brown
(show image)
RM 4231 RM 4231 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic EA0602D combi-fridge Freestanding 59 L Black
(show image)
EA0602D EA0602D 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic EA 3280 combi-fridge Freestanding 66 L White
(show image)
EA 3280 EA 3280 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic WA 3200 combi-fridge Freestanding 61 L Black
(show image)
WA3200NERO WA 3200 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic WA 3200 combi-fridge Freestanding 61 L White
(show image)
9105203036 WA 3200 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic EA 3280 combi-fridge Freestanding 65 L White
(show image)
9105201176 EA 3280 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic RGE 300 combi-fridge Freestanding White
(show image)
RGE300 RGE 300 0.00
(excl. VAT)
0 (incl. VAT)