location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MLT-P205B toner cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MLT-P205B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MLT-P205B
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jan 2019 09:01:57
The date of the most recent change of the data-sheet in Icecat's system
Long product name Samsung MLT-P205B toner cartridge 1 pc(s) Original :
The short editorial description of Samsung MLT-P205B toner cartridge 1 pc(s) Original

MLT-P205B, 4000 p, 0.76 kg
More>>>
Short summary description Samsung MLT-P205B toner cartridge 1 pc(s) Original:
This short summary of the Samsung MLT-P205B toner cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MLT-P205B, 1 pc(s)

Long summary description Samsung MLT-P205B toner cartridge 1 pc(s) Original:
This is an auto-generated long summary of Samsung MLT-P205B toner cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

Samsung MLT-P205B. Quantity per pack: 1 pc(s)

Features
Compatibility *
ML-3310ND / 3312ND / 3310DW / 3312DW / 3710ND / 3712ND, SCX-4833 / 5637 / 5737
Quantity per pack *
1 pc(s)
Type *
Original
Brand compatibility *
Samsung
Features
Product color
Black
Weight & dimensions
Package width
13.2" (335 mm)
Package depth
10.7" (271 mm)
Package height
6.3" (160 mm)