location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C12C890861 printer kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Paper case for SureLab
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C890861
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946510217
Category:
Components needed to build a printer.
Printer Kits Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2021 22:24:26
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson C12C890861 printer kit :
The short editorial description of Epson C12C890861 printer kit

Paper case for SureLab
More>>>
Epson C12C890861 printer kit:
The official marketing text of Epson C12C890861 printer kit as supplied by the manufacturer

To protect rolls from humidity during storage (1 roll on spindle or 2 rolls)
Effective inner dimensions LxWxH: 4,73 x 3,15 x 2,95 [DM]

Short summary description Epson C12C890861 printer kit:
This short summary of the Epson C12C890861 printer kit data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C12C890861, Transparent, White, Japan, SL-D3000, 12.4" (315 mm), 18.6" (473 mm), 11.6" (295 mm)

Long summary description Epson C12C890861 printer kit:
This is an auto-generated long summary of Epson C12C890861 printer kit based on the first three specs of the first five spec groups.

Epson C12C890861. Product color: Transparent, White, Country of origin: Japan, Compatibility: SL-D3000. Width: 12.4" (315 mm), Depth: 18.6" (473 mm), Height: 11.6" (295 mm). Quantity per pack: 1 pc(s), Package weight: 7.05 lbs (3.2 kg), Package width: 15.4" (390 mm). Quantity per pallet: 24 pc(s), Pallet width (UK): 39.4" (100 cm), Pallet length (UK): 47.2" (120 cm)

Features
Product color
Transparent, White
Country of origin
Japan
Compatibility
SL-D3000
Weight & dimensions
Width
12.4" (315 mm)
Depth
18.6" (473 mm)
Height
11.6" (295 mm)
Packaging data
Quantity per pack
1 pc(s)
Package weight
7.05 lbs (3.2 kg)
Package width
15.4" (390 mm)
Package depth
22.8" (580 mm)
Packaging data
Package height
13.4" (340 mm)
Logistics data
Quantity per pallet
24 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
171.3" (4.35 m)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
171.3" (4.35 m)
Quantity per pallet (UK)
24 pc(s)
Quantity per pallet layer
4 pc(s)
Quantity per pallet layer (UK)
4 pc(s)