location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wacom Cintiq 22HD touch 21.5" 210 cd/m² Full HD Black Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wacom Check ‘Wacom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cintiq 22HD touch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DTH-2200 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0753218991522 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Wacom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wacom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 09:08:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Wacom Cintiq 22HD touch 21.5" 210 cd/m² Full HD Black Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 21.5" 1920 x 1080 pixels 210 cd/m²
  • - Touchscreen 14 ms
Long product name Wacom Cintiq 22HD touch 21.5" 210 cd/m² Full HD Black Touchscreen :
The short editorial description of Wacom Cintiq 22HD touch 21.5" 210 cd/m² Full HD Black Touchscreen

Cintiq 22HD touch - 21.5" a-Si TFT, LCD, IPS, LED, Full HD (1920 x 1080), 16:9, 900:1, 210 cd/m2, 14ms, DVI-D, USB, Grip Pen
More>>>
Short summary description Wacom Cintiq 22HD touch 21.5" 210 cd/m² Full HD Black Touchscreen:
This short summary of the Wacom Cintiq 22HD touch 21.5" 210 cd/m² Full HD Black Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

Wacom Cintiq 22HD touch, 21.5", 1920 x 1080 pixels

Long summary description Wacom Cintiq 22HD touch 21.5" 210 cd/m² Full HD Black Touchscreen:
This is an auto-generated long summary of Wacom Cintiq 22HD touch 21.5" 210 cd/m² Full HD Black Touchscreen based on the first three specs of the first five spec groups.

Wacom Cintiq 22HD touch. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, Display brightness: 210 cd/m², HD type: Full HD, Touchscreen. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-10 08:37:42
Uk has collected 3 expert reviews for Wacom Cintiq 22HD touch 54.6 cm (21.5") 210 cd/m² Full HD Black Touchscreen and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
slashgear.com
Updated:
2016-11-10 08:37:42
The Wacom Cintiq 27 QHD Touch is what I expected the high end of the digital illustration device world to be. It doesn't feel as "magical" as the iPad Pro, but it's a whole lot more powerful - and professional. It feels like a real professional piece of e...
Bottom line The Wacom Cintiq 27 QHD creative pen and touch display is a masterpiece in design engineering, one that reminds us why those at Wacom are considered the top minds in this field. I could find reasons to complain about certain elements – the entire unit wei...
0%
layersmagazine.com
Updated:
2017-12-01 06:54:45
Torn Between Two Lovers For the record, I think Wacom has some of the best creative tools on the market. If you’re doing any creative project where precision and efficiency are necessary, then you owe it to yourself to look into at least one of these...
Good Pure hot...
Bad Share & EnjoyTweet Author: Pete Collins Pete Collins is a "Photoshop Guy" with NAPP. He's a designer and photographer who has extensive wedding, events, stock, commercial, portraits experience. Not just an eye for grabbing a great shot, but the technical know-how to turn a good shot into a great one. Pete's Photoshop and post-processing skills can turn any picture idea that you have into a real...
100%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)