location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo 3TB internal hard drive Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3TB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OP-HD3.0ZH-3Y show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0747464125794 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Buffalo 3TB internal hard drive Serial ATA :
The short editorial description of Buffalo 3TB internal hard drive Serial ATA

Enterprise 3TB SATA spare hard drive for TeraStation 7120r
More>>>
Buffalo 3TB internal hard drive Serial ATA:
The official marketing text of Buffalo 3TB internal hard drive Serial ATA as supplied by the manufacturer

Buffalo offers an array of accessories to complement your Buffalo solutions and enhance your digital life. Choose from spare hard drives, USB 3.0 adapters, replacement power supplies and more.

Short summary description Buffalo 3TB internal hard drive Serial ATA:
This short summary of the Buffalo 3TB internal hard drive Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo 3TB, 3 TB, Serial ATA

Long summary description Buffalo 3TB internal hard drive Serial ATA:
This is an auto-generated long summary of Buffalo 3TB internal hard drive Serial ATA based on the first three specs of the first five spec groups.

Buffalo 3TB. HDD capacity: 3 TB, Interface: Serial ATA

Features
HDD capacity *
3 TB
Interface *
Serial ATA
Component for *
Server/workstation
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
5 - 90%
Operational conditions
Storage relative humidity (H-H)
5 - 90%
Other features
Data transfer rate
6 Gbit/s
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Compatible products
TeraStation 7120r
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 10:25:03
Uk has collected 5 expert reviews for Buffalo 3TB internal hard drive Serial ATA and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
alphr.com
Updated:
2015-09-10 10:25:03
Buffalo Technology has always been content to serve up network storage to consumers and SMBs, but now it wants a piece of the enterprise market. Its latest TeraStation 7000 Series aims to offer bigger businesses scalable and cost-effective storage solutio...
Bottom line Buffalo's new enterprise offering is a well-specified NAS/IP SAN appliance that's good value and very fast over 10GbE...
83%
itpro.co.uk
Updated:
2015-09-10 10:25:03
Buffalo Technology is strong in the consumer and SMB NAS appliance markets and its latest TeraStation 7000 series signals a move into enterprise territory. The family consists of three models with the flagship TeraStation 7120r Enterprise on review. This...
Good Top performance; Easy deployment; Good value; Optional 10Gigabit support...
Bad LVM required for combined NAS and IP SAN operations; Optional USB3 ports; No external expansion...
Bottom line Buffalo's first enterprise network storage appliance is undeniably fast over Gigabit and 10-Gigabit. The TeraStation 7120r Enterprise is also competitively priced although expansion options are limited and its LVM feature requires careful thought about d...
60%
storagereview.com
Updated:
2015-09-10 10:25:03
Related News and ReviewsLaCie Rugged USB 3.0 2TB Review G-Technology G-DRIVE Mobile with Thunderbolt Review Buffalo DriveStation DDR Announced - External Hard Drive with 1GB DRAM Cache Buffalo TeraStation 3000 Offers Unified NAS and iSCSI Storage Buffa...
Good Good mixed workload performance and value, Easy deployment, 10-Gigabit support...
Bad No USB 3.0 Out-of-the-box; costs extra, Sequential transfer speeds slow over iSCSI, No expansion shelves...
Bottom line For businesses looking for a cost-effective storage solution that has the ability to grow as their needs change and expand, Buffalo's TeraStation 7120r Enterprise is worth consideration. That being said, the lack of external expansion could possibly b...
0%
crn.com
Updated:
2015-09-10 10:25:03
Bolstering its storage products for small and medium-sized business, Austin, Texas-based Buffalo Technology in May launched the TeraStation 7000 series, a pair of rack-mount storage servers starting at around $5,000 for 8 TB of storage and redundancy f...
0%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)