Toshiba logo

Toshiba Tecra R950-185 Intel® Core™ i5 i5-3230M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113762
Info modified on:
23 Jul 2024, 21:55:07
Short summary description Toshiba Tecra R950-185 Intel® Core™ i5 i5-3230M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Toshiba Tecra R950-185, Intel® Core™ i5, 2.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Toshiba Tecra R950-185 Intel® Core™ i5 i5-3230M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Toshiba Tecra R950-185. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.