location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBA50059 power adapter/inverter Indoor 90 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBA50059
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBA50059
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2020 16:43:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts MBA50059 power adapter/inverter Indoor 90 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 90 W Output voltage: 20 V
  • - Purpose: Laptop
  • - Black
Long product name CoreParts MBA50059 power adapter/inverter Indoor 90 W Black :
The short editorial description of CoreParts MBA50059 power adapter/inverter Indoor 90 W Black

AC Adapter for IBM/Lenovo, 20V, 4.5A, 90W
More>>>
Short summary description CoreParts MBA50059 power adapter/inverter Indoor 90 W Black:
This short summary of the CoreParts MBA50059 power adapter/inverter Indoor 90 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBA50059, Laptop, Indoor, 90 W, 20 V, 4.5 A, IBM/Lenovo

Long summary description CoreParts MBA50059 power adapter/inverter Indoor 90 W Black:
This is an auto-generated long summary of CoreParts MBA50059 power adapter/inverter Indoor 90 W Black based on the first three specs of the first five spec groups.

CoreParts MBA50059. Purpose: Laptop, Power supply type: Indoor, Output power: 90 W. Product color: Black, Housing material: Plastic

Brand Image Article code product Stock Price from
Lenovo ThinkPad 90W AC power adapter/inverter Indoor Black Lenovo ThinkPad 90W AC power adapter/inverter Indoor Black
(show image)
42T4425 ThinkPad 90W AC 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 42T4425 power adapter/inverter Indoor 90 W Black Lenovo 42T4425 power adapter/inverter Indoor 90 W Black
(show image)
FRU42T4425 42T4425 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad 90W AC Power Adapter, Denmark Line Cord power adapter/inverter Lenovo ThinkPad 90W AC Power Adapter, Denmark Line Cord power adapter/inverter
(show image)
40Y7664 ThinkPad 90W AC Power Adapter, Denmark Line Cord 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad 90W AC Adapter (EU1) power adapter/inverter Indoor Black Lenovo ThinkPad 90W AC Adapter (EU1) power adapter/inverter Indoor Black
(show image)
40Y7663 ThinkPad 90W AC Adapter (EU1) 0.00
(excl. VAT)
0 (incl. VAT)