location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 5000 series 50PFL5038K/12 TV 50" Full HD Smart TV Wi-Fi Black, Silver 400 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
5000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50PFL5038K/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50PFL5038K/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581669997
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 5000 series 50PFL5038K/12 TV 50" Full HD Smart TV Wi-Fi Black, Silver 400 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 50"
  • - Full HD 1920 x 1080 pixels 16:9
  • - 400 cd/m² PMR (Perfect Motion Rate) 300 Hz
  • - DVB-C, DVB-S, DVB-S2, DVB-T NTSC, PAL, SECAM
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Miracast
  • - VESA mounting 400 x 400 mm
  • - 52 W
Long product name Philips 5000 series 50PFL5038K/12 TV 50" Full HD Smart TV Wi-Fi Black, Silver 400 cd/m² :
The short editorial description of Philips 5000 series 50PFL5038K/12 TV 50" Full HD Smart TV Wi-Fi Black, Silver 400 cd/m²

50PFL5038K, 50", 1920 x 1080, 400cd/m2, DVB-T/C/S/S2, RMS 24W, 3x HDMI, 2x USB, RJ-45, EasyLink, Easy 3D, Smart TV, Ambilight, Pixel Plus HD
More>>>
Philips 5000 series 50PFL5038K/12 TV 50" Full HD Smart TV Wi-Fi Black, Silver 400 cd/m²:
The official marketing text of Philips 5000 series 50PFL5038K/12 TV 50" Full HD Smart TV Wi-Fi Black, Silver 400 cd/m² as supplied by the manufacturer

Taking design to the next level
- Frameless design minimizes the bezel for a more refined look
A world of online content at your fingertips
- Skype™ for easy voice and video calls on your TV
- Integrated Wi-Fi to connect easily to the world online
- Smart TV—a world of online entertainment
- Simply share photos, music and movies through DLNA
Control how you share and record on the big screen
- MyRemote app—control your TV with your phone or tablet
Experience the next dimension in entertainment
- Ambilight 2-sided intensifies your viewing experience
- Easy 3D for a comfortable 3D experience
- Full HD LED TV—brilliant LED images with incredible contrast
- 300Hz Perfect Motion Rate (PMR) for crisp motion sharpness
- Pixel Plus HD for better details and clarity

Short summary description Philips 5000 series 50PFL5038K/12 TV 50" Full HD Smart TV Wi-Fi Black, Silver 400 cd/m²:
This short summary of the Philips 5000 series 50PFL5038K/12 TV 50" Full HD Smart TV Wi-Fi Black, Silver 400 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 5000 series 50PFL5038K/12, 50", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black, Silver

Long summary description Philips 5000 series 50PFL5038K/12 TV 50" Full HD Smart TV Wi-Fi Black, Silver 400 cd/m²:
This is an auto-generated long summary of Philips 5000 series 50PFL5038K/12 TV 50" Full HD Smart TV Wi-Fi Black, Silver 400 cd/m² based on the first three specs of the first five spec groups.

Philips 5000 series 50PFL5038K/12. Display diagonal: 50", Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 300 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black, Silver

Display
Display diagonal *
50"
HD type *
Full HD
Native aspect ratio *
16:9
Screen format adjustments
16:9, Auto, Zoom
Supported video modes
1080p
Display brightness *
400 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 300 Hz
Contrast ratio (dynamic)
500000:1
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
50" (127 cm)
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Lifestyle apps
Skype
Audio
RMS rated power *
24 W
Auto volume leveler
Yes
Audio system
Stereo 3D wOOx
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Miracast
Yes
Design
Product color *
Black, Silver
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Ambient lighting
Yes
Signal strength indication
Yes
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WMA
Image formats supported
JPG
Ambient light sensor
Yes
Ports & interfaces
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Digital audio coaxial out
1
Headphone outputs
1
Ports & interfaces
SCART ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Program Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Auto power off
Yes
Power
Power consumption (typical) *
52 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
44.3" (1126 mm)
Depth (with stand)
8.86" (225 mm)
Height (with stand)
29" (737 mm)
Weight (with stand)
39 lbs (17.7 kg)
Width (without stand)
44.3" (1126 mm)
Depth (without stand)
1.35" (34.4 mm)
Height (without stand)
26.5" (673 mm)
Weight (without stand)
35.7 lbs (16.2 kg)
Packaging data
Warranty card
Yes
Quick start guide
Yes
Package width
47.6" (1210 mm)
Package depth
5.24" (133 mm)
Package height
31.5" (800 mm)
Package weight
45 lbs (20.4 kg)
Packaging content
Desktop stand
Yes
Handheld remote control
Yes
Other features
3D
Yes
Batteries included
Yes
3D glasses included
Yes
3D glasses quantity
6
Built-in speaker(s)
Yes
Ambient lighting type
2-sided
2D-3D converter
Yes
3D type
Passive
Swiveling
Yes
Annual energy consumption
72 kWh
Power cord included
Yes
Energy efficiency class (old)
A++
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:38:17
Uk has collected 1 expert review for Philips 5000 series 50PFL5038K/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Black, Silver 400 cd/m² but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Philips 6500 series 50PFK6510/12 TV 50" Full HD Smart TV Wi-Fi Silver 350 cd/m² Philips 6500 series 50PFK6510/12 TV 50" Full HD Smart TV Wi-Fi Silver 350 cd/m²
(show image)
50PFK6510/12 50PFK6510/12
Philips 6000 series 50PUK6400/12 TV 50" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² Philips 6000 series 50PUK6400/12 TV 50" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²
(show image)
50PUK6400/12 50PUK6400/12
Philips 7000 series 55PUK7100/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m² Philips 7000 series 55PUK7100/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²
(show image)
55PUK7100/12 55PUK7100/12