Shuttle logo

Shuttle PCL70 interface cards/adapter Internal Parallel, Serial

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80895
Info modified on:
21 Oct 2022, 10:14:32
Long product name Shuttle PCL70 interface cards/adapter Internal Parallel, Serial:

2 x Serial port (Sub-D, 9 pins, male), 1 x Parallel port (Sub-D, 25 pins, female) for Shuttle All-in-One- PC X70 series

Shuttle PCL70 interface cards/adapter Internal Parallel, Serial:

The Shuttle accessory PCL70 is compatible with the Shuttle All-in-One-PC X70 series. It will upgrade the PC by addional legacy ports and add two serial (COM) and one parallel (LPT) port to the back panel – in addition to one COM port, which is already built in.

Short summary description Shuttle PCL70 interface cards/adapter Internal Parallel, Serial:

Shuttle PCL70, Parallel, Serial, - Printed Circuit Board (PCB) - Metal shield - Screws - Ribbon cable

Long summary description Shuttle PCL70 interface cards/adapter Internal Parallel, Serial:

Shuttle PCL70. Output interface: Parallel, Serial. Packaging content: - Printed Circuit Board (PCB) - Metal shield - Screws - Ribbon cable

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.