Pelikan logo

Pelikan 559067 printer roller Printer transfer roller

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33058
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
3 years
Long product name Pelikan 559067 printer roller Printer transfer roller:

Thermal Transfer Roll, 700 pages

Short summary description Pelikan 559067 printer roller Printer transfer roller:

Pelikan 559067, Printer transfer roller, Black, Brother Fax 1150 P, Fax 1200 P, Fax 1700 P, Intellifax 1150, Intellifax 1200, Intellifax 1250,..., 25.4 oz (720 g), 384 pc(s)

Long summary description Pelikan 559067 printer roller Printer transfer roller:

Pelikan 559067. Type: Printer transfer roller, Product color: Black, Compatibility: Brother Fax 1150 P, Fax 1200 P, Fax 1700 P, Intellifax 1150, Intellifax 1200, Intellifax 1250,.... Weight: 25.4 oz (720 g). Quantity per pallet: 384 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.