LG logo

LG 32LP360H TV 32" HD Black 300 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197487
Info modified on:
22 Oct 2024, 11:12:44
Long product name LG 32LP360H TV 32" HD Black 300 cd/m²:

32LP360H, LED, 1366 x 768 (HD), 300 cd / m2, HDMI

LG 32LP360H TV 32" HD Black 300 cd/m²:

Welcome Screen
First impressions are important. Having a warm greeting message with Hotel name and its logo on the TV when they enter the room will let them feel more welcome and cared for. Sometimes little things can make a big difference.

Lock Mode
The Lock Mode blocks external input signals for illegal communication, a useful feature for preventing misuse of TVs in facilities such as prisons, mental hospitals and other applicable public spaces.

One Channel Map
You no longer need to bother managing channel listings for each different signal. The one channel mapping feature allows users to edit and list the channels of their choice from any of the multiple broadcasting signals (DVB-T/C, analog or radio).

Multi IR
You can control a designated TV exclusively with the LG Multi IR remote control unit. In areas where there are multiple TVs installed, such as in large lobbies, hospitals, or nursing homes, each remote can be assigned to each TV with no signal interference from other remotes. Up to nine beds can use this function simultaneously.

Hotel Mode
From channel selection to energy-saving features, you can control the TV settings in all the rooms from the center with Hotel Mode. Prevent misuse by customers, set volume limits, or reset to default settings for any TV. You are in control of it all.

USB Cloning
Your ordinary USB can be the perfect device for cloning all hotel TVs with astonishing speed and ease. The USB Cloning feature allows you to simply copy the TV settings to all TVs using a USB stick, a process that is fully automated to save a lot of time without having to set each TV one by one.

IR Out
Just connect your interactive solution set-top-box to LG interactive ready TV and you're ready to go. With a single remote control, the LG TVs in your hotel solution fall under your control nicely.

External Speaker Out
By adding an additional speaker, guests can listen to the TV sounds from anywhere in the guest room. Even in the bathroom, guests can hear and control the TV sound, expanding their entertainment and convenience.

Swivel Stand
The Swivel Stand allows guests to watch TV from virtually any angle as it can be rotated 90 degrees in both directions. A nice feature for expanding the range of comfort for your guests.

Remote Jack Pack
The simple way to satisfy guests' desires to use their own portable devices in connection with the TVs
Your guests may wish to work on their own portable devices. The plug and play function of the Remote Jack Pack enables them to view their media on the hospitality TV screen easily and whenever they wish.

Anti-theft System
The Anti-Theft System provides foolproof security to prevent the TVs from being stolen, consisting of Kensington Lock, Credenza, Lock Down Plate.

Kensington Lock
LG Hotel TVs are protected by Kensington Lock, a most reliable solution for your valuable property.

Credenza
LG Hotel TVs come designed with a Credenza Hole, which you can use to lock your TV to the TV stand in the most secure manner possible.

Smart Energy Saving
Reduction energy consumption by approximately 30%.

Multi DVB
Receive all types of signals with Multi-DVB. The Multi-tuner transforms the TV to a true multi-entertainment machine that lets you enjoy programs from terrestrial, terrestrial 2 and cable broadcasts; all in one TV.

Short summary description LG 32LP360H TV 32" HD Black 300 cd/m²:

LG 32LP360H, 32", 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description LG 32LP360H TV 32" HD Black 300 cd/m²:

LG 32LP360H. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, LED backlighting type: Direct-LED, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.