Cisco logo

Cisco ASR 9001 wired router Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51331
Info modified on:
14 Mar 2024, 18:43:07
Long product name Cisco ASR 9001 wired router Gray:

4x 10GE, 2 RU, 240 Gbps, IOS XR

Short summary description Cisco ASR 9001 wired router Gray:

Cisco ASR 9001, Gray

Long summary description Cisco ASR 9001 wired router Gray:

Cisco ASR 9001. Ethernet LAN data rates: 1000,10000 Mbit/s. Supported network protocols: IPv4, IPv6, L3VPN. Safety: UL/CSA/IEC/EN 60950-1, IEC/EN 60825 Laser Safety, ACA TS001, AS/NZS 60950, FDA: Code of Federal..., Electromagnetic compatibility: FCC Class A, ICES 003 Class A, AS/NZS 3548 Class A, CISPR 22 (EN55022) Class A, VCCI Class A, BSMI.... Product color: Gray, Rack capacity: 2U. Power consumption (typical): 425 W, Power source type: AC, DC, AC input voltage: 90 - 265 V

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.