location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PGI-9MBK ink cartridge Original Matte black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PGI-9MBK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PGI-9MBK
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:48:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PGI-9MBK ink cartridge Original Matte black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Matte black
  • - Black ink page yield: 530 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: Canon
Long product name Canon PGI-9MBK ink cartridge Original Matte black :
The short editorial description of Canon PGI-9MBK ink cartridge Original Matte black

530 pages, 14 ml, Matte Black
More>>>
Canon PGI-9MBK ink cartridge Original Matte black:
The official marketing text of Canon PGI-9MBK ink cartridge Original Matte black as supplied by the manufacturer

Canon is a leader in professional business and consumer imaging equipment and information systems. Its extensive product line and digital solutions enable businesses and consumers worldwide to capture, store, and distribute information. Whatever the product, Canon’s emphasis on quality as well as original technologies has earned the trust of customers around the world.

Short summary description Canon PGI-9MBK ink cartridge Original Matte black:
This short summary of the Canon PGI-9MBK ink cartridge Original Matte black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PGI-9MBK, Matte black, Pigment-based ink, 14 ml, 530 pages

Long summary description Canon PGI-9MBK ink cartridge Original Matte black:
This is an auto-generated long summary of Canon PGI-9MBK ink cartridge Original Matte black based on the first three specs of the first five spec groups.

Canon PGI-9MBK. Colour ink type: Pigment-based ink, Black ink volume: 14 ml, Printing colors: Matte black, Black ink page yield: 530 pages

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- PIXMA Pro 9500, Pro 9500 Mark II
Black ink cartridges quantity
1
Features
Black ink volume
14 ml
Black ink page yield *
530 pages
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Matte black
Brand compatibility *
Canon
Brand Image Article code product Stock Price from
Canon PGI-5BK ink cartridge 1 pc(s) Original Standard Yield Black Canon PGI-5BK ink cartridge 1 pc(s) Original Standard Yield Black
(show image)
0628B029 PGI-5BK 0.00
(excl. VAT)
0 (incl. VAT)
Canon PGI-29 MBK/PBK/DGY/GY/LGY ink cartridge 5 pc(s) Original Dark Gray, Gray, Light grey, Matte black, Photo black Canon PGI-29 MBK/PBK/DGY/GY/LGY ink cartridge 5 pc(s) Original Dark Gray, Gray, Light grey, Matte black, Photo black
(show image)
4868B005 PGI-29 MBK/PBK/DGY/GY/LGY 0.00
(excl. VAT)
0 (incl. VAT)
Canon Cartridge BCI-15 3-Color ink cartridge Original Canon Cartridge BCI-15 3-Color ink cartridge Original
(show image)
BCI-15C Cartridge BCI-15 3-Color 0.00
(excl. VAT)
0 (incl. VAT)
Canon PFI-101B ink cartridge 1 pc(s) Original Blue Canon PFI-101B ink cartridge 1 pc(s) Original Blue
(show image)
0891B001 PFI-101B 0.00
(excl. VAT)
0 (incl. VAT)