HPE logo

HPE 830 8-port PoE+ Unified Wired-WLAN Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39614
Info modified on:
27 Mar 2019, 17:18:17
Guarantee:
Lifetime, advance replacement, next business day, phone support, software releases
Long product name HPE 830 8-port PoE+ Unified Wired-WLAN Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

830 8-port PoE+ Unified Wired-WLAN

Short summary description HPE 830 8-port PoE+ Unified Wired-WLAN Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

HPE 830 8-port PoE+ Unified Wired-WLAN, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description HPE 830 8-port PoE+ Unified Wired-WLAN Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

HPE 830 8-port PoE+ Unified Wired-WLAN. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8, Console port: RJ-45. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Power connector: DC-in jack. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.