location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Ultrastar 7K4000 4TB 3.5" SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Ultrastar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultrastar 7K4000 4TB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0B26885
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717306631242
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Western Digital Ultrastar 7K4000 4TB 3.5" SAS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4 TB 3.5" 7200 RPM SAS
  • - Server/workstation
  • - Storage drive buffer size: 64 MB
  • - 24.3 oz (690 g)
Long product name Western Digital Ultrastar 7K4000 4TB 3.5" SAS :
The short editorial description of Western Digital Ultrastar 7K4000 4TB 3.5" SAS

Ultrastar 7K4000 4TB, SAS 6Gb/s
More>>>
Short summary description Western Digital Ultrastar 7K4000 4TB 3.5" SAS:
This short summary of the Western Digital Ultrastar 7K4000 4TB 3.5" SAS data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Ultrastar 7K4000 4TB, 3.5", 4 TB, 7200 RPM

Long summary description Western Digital Ultrastar 7K4000 4TB 3.5" SAS:
This is an auto-generated long summary of Western Digital Ultrastar 7K4000 4TB 3.5" SAS based on the first three specs of the first five spec groups.

Western Digital Ultrastar 7K4000 4TB. HDD size: 3.5", HDD capacity: 4 TB, HDD speed: 7200 RPM

Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 10:01:38
Uk has collected 4 expert reviews for Western Digital Ultrastar 7K4000 4TB 3.5" SAS and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
micromart.co.uk
Updated:
2015-01-01 10:01:38
This might sound ungrateful of me, but I was disappointed when the 4TB HGST Ultrastar 7K4000 landed on my test bench. I have a huge amount of respect for Hitachi and was intrigued to see what might be coming down the pipeline since it became a wholly owne...
60%
nikktech.com
Updated:
2015-01-01 10:01:38
One of the things i always wanted to try (and it seems many of you wanted that as well judging by the many emails i received when i first mentioned this) was to test the same exact hard disk drive with both SATA II and SATA III connectivity to see if ther...
Good Enterprise Class Quality, 2.0 Million Hours MTBF (Mean Time Between Failures), Performance, 4TB's Capacity, Temperatures/Noise Levels, 5 Years Warranty...
Bad Price Tag (For Some)...
Bottom line From the results of all our tests it's quite clear that SATA III performs more or less the same (wins in some benchmarks, falls back in others) as SATA II with standard mechanical hard disk drives something which doesn't really come as a surprise if we ta...
0%
storagereview.com
Updated:
2016-12-29 18:20:53
HGST's Ultrastar 7K4000 is a 3.5" enterprise class HDD that ranges up to 4TB in capacity, features optional encryption and spins at 7,200RPM. The drive is designed for data centers, cloud storage, and backup and archiving. We previously reviewed the SATA...
Good Throughput figures measured near the top of the group across all categories, Strong sequential transfer speeds, 2 million hour MTBF is class leading...
Bad Competing SAS HDDs edged out the 7K4000 in latency standard deviation...
Bottom line The HGST Ultrastar 7K4000 SAS HDD has a strong 2 million hour MTBF and 5 year warranty to assure buyers of its reliability, and through our testing we've found that HGST also delivers consistently high throughput in both random and sequential workloads...
0%
Brand Image Article code product Stock Price from
Western Digital

Western Digital Ultrastar 7K4000 3.5" 4 TB Serial ATA III
(show image)
0F14683-20PK 7K4000 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Ultrastar A7K2000 3.5" 1 TB Serial ATA II
(show image)
0A39289-20PK A7K2000 0.00
(excl. VAT)
0 (incl. VAT)