location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 VPL2115-1N projector lamp 280 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPL2115-1N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL2115-1N
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:21:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 6 months
Long product name V7 VPL2115-1N projector lamp 280 W :
The short editorial description of V7 VPL2115-1N projector lamp 280 W

280W replacement lamp for NEC NP4100, Vivitek D-5600
More>>>
V7 VPL2115-1N projector lamp 280 W:
The official marketing text of V7 VPL2115-1N projector lamp 280 W as supplied by the manufacturer

V7 replacement projector lamps offer the very highest quality. All V7 lamps feature genuine bulbs from the original manufacturers to ensure the brightest light, the best color reproduction and the longest burn time. The wide selection of projector lamps is fully compatible with many of today’s leading manufacturer models.

In an aftermarket marred by under-performing products, V7 lamps provide a safe option to lower costs without compromising quality, reliability or longevity.

- Range — V7 lamps are available for many popular projector models.
- Availability — V7 holds stock of lamps at regional warehouses for immediate delivery.
- Prices — V7 lamp prices offer significant savings over OEM branded products.
- Performance — V7 lamps use the same bulbs as OEM for identical high performance.
- Warranty — V7 offers six-month lamp warranties (double the length from most OEM).

Short summary description V7 VPL2115-1N projector lamp 280 W:
This short summary of the V7 VPL2115-1N projector lamp 280 W data-sheet is auto-generated and uses the product title and the first six key specs.

V7 VPL2115-1N, 280 W, NEC, NP4100, Vivitek D-5600

Long summary description V7 VPL2115-1N projector lamp 280 W:
This is an auto-generated long summary of V7 VPL2115-1N projector lamp 280 W based on the first three specs of the first five spec groups.

V7 VPL2115-1N. Bulb power: 280 W, Brand compatibility: NEC, Compatibility: NP4100, Vivitek D-5600

Features
Brand compatibility *
NEC
Features
Compatibility *
NP4100, Vivitek D-5600
Bulb power *
280 W