location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Revo RL70-UR308 AMD E E-450 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Mini PC Black, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Revo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RL70-UR308
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT.SMGAA.001 show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Revo RL70-UR308 AMD E E-450 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Mini PC Black, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini PC Black, Orange 65 W
  • - AMD E E-450 1.65 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 500 GB HDD Card reader integrated
  • - AMD Radeon HD 6300
  • - Ethernet LAN Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Windows 8
Guarantee: 1 Year Limited
Long product name Acer Revo RL70-UR308 AMD E E-450 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Mini PC Black, Orange :
The short editorial description of Acer Revo RL70-UR308 AMD E E-450 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Mini PC Black, Orange

AMD E-Series E-450 (1.65GHz), 2GB DDR3, 500GB HDD, Radeon HD 6300, Wi-Fi, HDMI
More>>>
Acer Revo RL70-UR308 AMD E E-450 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Mini PC Black, Orange:
The official marketing text of Acer Revo RL70-UR308 AMD E E-450 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Mini PC Black, Orange as supplied by the manufacturer

Center of attention

The Revo L Series boasts a small and slim design, letting you place it virtually anywhere -- even hooked onto the back of your TV! Its attractive gem-cut looks are complemented by a shiny copper-color power button and volume wheel, which contrast nicely with the overall matte black finish. Add modern style to your living room.

HD fun

Take your enjoyment to the highest level: Available Blu-ray™, hybrid TV-tuner and HDMI®-out let you bask in Full HD movies and shows on your bigscreen TV. 5.1-channel Dolby® Home Theater® v4 sound effects drop you into an immersive, surround sound experience. A card reader makes media sharing easy.

All media

AcerCloud connects all your household digital devices: your smartphone, notebook, all-in-one PC, HD media player, mobile Internet device and more. It's easy to manage your media libraries, search and expand storage capacity, and play or upload photos, music and videos for the ultimate entertainment and sharing experience.

Tiny might

Enjoy smooth HD video and exciting audio/video streaming thanks to 3rd generation Intel® Core™ i3 processing, Intel® HD graphics and up to 8 GB of DDR3 memory. Transfer multimedia ultra-fast via USB 3.0 -- which also features handy power-off charging -- and store it on the 1 TB hard drive1 or share with friends via 802.11a/b/g/n wireless.

Short summary description Acer Revo RL70-UR308 AMD E E-450 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Mini PC Black, Orange:
This short summary of the Acer Revo RL70-UR308 AMD E E-450 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Mini PC Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Revo RL70-UR308, 1.65 GHz, AMD E, E-450, 2 GB, 500 GB, Windows 8

Long summary description Acer Revo RL70-UR308 AMD E E-450 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Mini PC Black, Orange:
This is an auto-generated long summary of Acer Revo RL70-UR308 AMD E E-450 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Mini PC Black, Orange based on the first three specs of the first five spec groups.

Acer Revo RL70-UR308. Processor frequency: 1.65 GHz, Processor family: AMD E, Processor model: E-450. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: AMD Radeon HD 6300. Wi-Fi. Operating system installed: Windows 8. Power supply: 65 W. Product type: Mini PC. Product color: Black, Orange

Processor
Processor manufacturer *
AMD
Processor family *
AMD E
Processor model *
E-450
Processor cores
2
Processor frequency *
1.65 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x DIMM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
No
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, SD, xD
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
AMD Radeon HD 6000
On-board graphics card model *
AMD Radeon HD 6300
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Network
Wi-Fi standards
802.11a, 802.11b, 802.11g
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Expansion slots
Mini PCI Express slots
2
Design
Product color *
Black, Orange
Performance
Motherboard chipset
AMD Hudson D1
Product type *
Mini PC
Software
Operating system installed *
Windows 8
Power
Power supply *
65 W
Weight & dimensions
Width *
8.3" (210.8 mm)
Depth *
8.3" (210.8 mm)
Height *
1.4" (35.5 mm)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-09-06 01:04:12
Uk has collected 5 expert reviews for Acer Revo RL70-UR308 AMD E E-450 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Mini PC Black, Orange and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%