location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle WLN-C network card Internal WLAN 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WLN-C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WLN-C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0811686005674 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Shuttle WLN-C network card Internal WLAN 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - Mini PCI Express WLAN
  • - 300 Mbit/s
  • - Wi-Fi
  • - Internal Chipset: RTL8192CE
Long product name Shuttle WLN-C network card Internal WLAN 300 Mbit/s :
The short editorial description of Shuttle WLN-C network card Internal WLAN 300 Mbit/s

WiFi IEEE 802.11b/g/n, 2T2R (2 transmitter, 2 receiver), Realtek RTL8192CE, Shuttle XPCs: SX79R5, SZ77R5, SZ68R5, SH67H3, SH67H7, SH61R4, SH87R6, SZ87R6
More>>>
Shuttle WLN-C network card Internal WLAN 300 Mbit/s:
The official marketing text of Shuttle WLN-C network card Internal WLAN 300 Mbit/s as supplied by the manufacturer

WLAN kit for Shuttle PCs: WLN-C and WLN-S

The Shuttle Accessory WLN-C / WLN-S is a wireless LAN kit consisting of a Mini-PCIe card, two antennas and appropriate cables. This accessory is intended for compatible Shuttle PCs to equip them with the wireless LAN standard according to IEEE 802.11b/g/n. Data transfer speeds of up to 300 MBit/s can be reached and WPA2 with AES encryption is supported, too.

What are the advantages over a conventional WLAN USB stick?

- The Mini-PCIe card sits in the case and is better protected from tampering and theft
- The integrated solution is more appealing
- For the best possible efficiency the antenna should be at least 6cm long (half a wavelength at 2.4 GHz) which is a big advantage over the USB stick
- The use of two antennas makes the communication between devices more reliable and can also transmit two signals at the same time resulting in significantly faster speeds as with single antenna WLAN devices
- The transmission protocol of Mini-PCIe cards is less complex compared to USB which helps keep processor load lower

Short summary description Shuttle WLN-C network card Internal WLAN 300 Mbit/s:
This short summary of the Shuttle WLN-C network card Internal WLAN 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle WLN-C, Internal, Wireless, Mini PCI Express, WLAN, Wi-Fi 4 (802.11n), 300 Mbit/s

Long summary description Shuttle WLN-C network card Internal WLAN 300 Mbit/s:
This is an auto-generated long summary of Shuttle WLN-C network card Internal WLAN 300 Mbit/s based on the first three specs of the first five spec groups.

Shuttle WLN-C. Internal. Connectivity technology: Wireless, Host interface: Mini PCI Express, Interface: WLAN. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n)

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
Mini PCI Express
Interface *
WLAN
Network
Maximum data transfer rate *
300 Mbit/s
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Frequency range
2400 - 2483.5 GHz
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN data transfer rates supported
300 Mbit/s
Security algorithms
TKIP, WEP, WPA, WPA2
Design
Internal *
Yes
Antenna
Yes
Design
Antenna connector type
RP-SMA
Chipset
RTL8192CE
Compatible products
SX79R5, SZ77R5, SZ68R5, SH67H3, SH67H7, SH61R4, SH87R6, SZ87R6, SH81R4
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Operating relative humidity (H-H)
5 - 80%
Weight & dimensions
Width
1.05" (26.6 mm)
Depth
1.18" (29.9 mm)
Height
0.128" (3.25 mm)
Other features
Detachable antenna(s)
Yes