location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC X552S-PG Digital signage flat panel 54.5" LED 700 cd/m² Full HD Black 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X552S-PG
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003432
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695109308
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC X552S-PG Digital signage flat panel 54.5" LED 700 cd/m² Full HD Black 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 54.5" 1920 x 1080 pixels LED 700 cd/m²
  • - Edge-LED 8 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
Guarantee: 3 year
Long product name NEC X552S-PG Digital signage flat panel 54.5" LED 700 cd/m² Full HD Black 24/7 :
The short editorial description of NEC X552S-PG Digital signage flat panel 54.5" LED 700 cd/m² Full HD Black 24/7

55" LED, S-PVA, 1920 x 1080, 8 ms, 500/700 cd/m2, 4000:1, 16:9, 2 x 5W, w/ Protective Glass
More>>>
Short summary description NEC X552S-PG Digital signage flat panel 54.5" LED 700 cd/m² Full HD Black 24/7:
This short summary of the NEC X552S-PG Digital signage flat panel 54.5" LED 700 cd/m² Full HD Black 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

NEC X552S-PG, Digital signage flat panel, 54.5", LED, 1920 x 1080 pixels, 24/7

Long summary description NEC X552S-PG Digital signage flat panel 54.5" LED 700 cd/m² Full HD Black 24/7:
This is an auto-generated long summary of NEC X552S-PG Digital signage flat panel 54.5" LED 700 cd/m² Full HD Black 24/7 based on the first three specs of the first five spec groups.

NEC X552S-PG. Product design: Digital signage flat panel. Display diagonal: 54.5", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Product color: Black

Brand Image Article code product Stock Price from
NEC

NEC MultiSync X981UHD Digital signage flat panel 98" LED 500 cd/m² 4K Ultra HD Black Touchscreen 24/7
(show image)
60003982 X981UHD 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync X555UNS Digital signage flat panel 55" LED 700 cd/m² Full HD Black 24/7
(show image)
60003905 X555UNS 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync V552-DRD Digital signage flat panel 55" LED Wi-Fi 500 cd/m² Full HD Black Android 4.2 24/7
(show image)
60003994 MultiSync V552-DRD 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync V463-DRD Digital signage flat panel 46" LED Wi-Fi 500 cd/m² Full HD Black Android 4.2 24/7
(show image)
60003993 V463-DRD 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync V323-2 Digital signage flat panel 32" LED 450 cd/m² Full HD Black 24/7
(show image)
60003849 V323-2 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync X841UHD SST Digital signage flat panel 84" LED 500 cd/m² 4K Ultra HD Black Touchscreen 24/7
(show image)
60003881 X841UHD SST 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync X464UNS Digital signage flat panel 46" LED 700 cd/m² Full HD Black 24/7
(show image)
60003722 X464UNS 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync V552-TM Digital signage flat panel 55" LED 450 cd/m² Full HD Black Touchscreen 16/7
(show image)
60003678 V552-TM 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync X474HB Digital signage flat panel 47" LED 2000 cd/m² Full HD Black 24/7
(show image)
60003764 X474HB 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync P703 SST Digital signage flat panel 70" LED 700 cd/m² Full HD Black Touchscreen 24/7
(show image)
60003770 P703 SST 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)