location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PQ217/18 men's shaver Rotation shaver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PQ217/18
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PQ217/18
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103638220 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:08
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips PQ217/18 user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips PQ217/18 men's shaver Rotation shaver Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rechargeable
  • - Convenient to carry
Guarantee: 2 Years
Long product name Philips PQ217/18 men's shaver Rotation shaver Black :
The short editorial description of Philips PQ217/18 men's shaver Rotation shaver Black

CloseCut, Reflex Action system, 30 min, 8 h - Black
More>>>
Philips PQ217/18 men's shaver Rotation shaver Black:
The official marketing text of Philips PQ217/18 men's shaver Rotation shaver Black as supplied by the manufacturer

comfortably close
imported shaving head gives you comfortably close shaving experience

Follow the curves of your face
Align the razor sharp blades of the Philips shaver closer to your skin for exceptional closeness; the independently floating heads follow the curves of your face.

Reflex Action system
Automatically adjusts to every curve of your face and neck

Self-sharpening blades
Self-sharpening blades give long lasting for up to two years.

Rechargeable shaver
Rechargeable shaver, up to 30 minutes cordless shave.

Short summary description Philips PQ217/18 men's shaver Rotation shaver Black:
This short summary of the Philips PQ217/18 men's shaver Rotation shaver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PQ217/18, Rotation shaver, Black, CloseCut, HQ56, HQ4+, 2 year(s), Battery

Long summary description Philips PQ217/18 men's shaver Rotation shaver Black:
This is an auto-generated long summary of Philips PQ217/18 men's shaver Rotation shaver Black based on the first three specs of the first five spec groups.

Philips PQ217/18. Shaver system: Rotation shaver, Product color: Black, Shaving system technologies: CloseCut. Power source: Battery, Battery type: Built-in, AC input voltage: 100-240 V. Package type: Box. Quantity per pack: 1 pc(s)

Features
Shaver system *
Rotation shaver
Shaving system technologies
CloseCut
Trimmer *
No
Product color *
Black
Electronic on/off switch
Yes
Individual floating head
Yes
Contour following
Yes
Number of shaver heads/blades *
2
Shaving head replacement(s) model
HQ56, HQ4+
Shaving head replacement(s) period
2 year(s)
Power
Power source *
Battery
Rechargeable
Yes
Battery type
Built-in
AC input voltage
100-240 V
Battery recharge time
8 h
Shaving time
30 min
Power consumption (max)
2 W
Battery operated
Yes
Packaging data
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Cleaning brush
Yes
Protection cap
Yes