location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link N900 WLAN 450 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N900
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWA-162
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link N900 WLAN 450 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - USB WLAN
  • - 450 Mbit/s
  • - Dual-band (2.4 GHz / 5 GHz)
Guarantee: 1-Year Limited Warranty
Long product name D-Link N900 WLAN 450 Mbit/s :
The short editorial description of D-Link N900 WLAN 450 Mbit/s

Wireless Dual Band USB Adapter, 802.11a/b/g/n, WPS/WPA/WPA2
More>>>
D-Link N900 WLAN 450 Mbit/s:
The official marketing text of D-Link N900 WLAN 450 Mbit/s as supplied by the manufacturer

The Wireless N900 Dual Band USB Adapter (DWA-162) delivers powerful performance and secure connectivity to your desktop or notebook computer . Simply plug the adapter into an available USB port and connect to a wireless network to access a secure, high-speed internet connection – up to 450/450Mbps! And with integrated dual band technology, you’ll have reduced Wi-Fi interference to maximize throughput for faster streaming, gaming, and Skype calls.

Short summary description D-Link N900 WLAN 450 Mbit/s:
This short summary of the D-Link N900 WLAN 450 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link N900, Wireless, USB, WLAN, 450 Mbit/s, Black

Long summary description D-Link N900 WLAN 450 Mbit/s:
This is an auto-generated long summary of D-Link N900 WLAN 450 Mbit/s based on the first three specs of the first five spec groups.

D-Link N900. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 450 Mbit/s, Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product color: Black

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Interface *
WLAN
USB ports quantity
1
Network
Maximum data transfer rate *
450 Mbit/s
Networking standards *
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Ethernet LAN
No
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Frequency range
2.4 - 5 GHz
Security algorithms
WPA, WPA2, WPS
Design
Product color
Black
Internal *
No
LED indicators
Yes
Certification
FCC B IC Wi-Fi
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
1.3" (33 mm)
Depth
1.3" (33 mm)
Height
3.4" (86.4 mm)
Weight
2.8 oz (79.4 g)