location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Bay Projector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bay Projector
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F1244-L600
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053026413312
Category:
Accessories used with laptops (small computers) such as cases.
Laptop Accessories Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2019 19:38:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu Bay Projector :
The short editorial description of Fujitsu Bay Projector

Modular bay projector, Pico LED, SVGA (800 x 480)
More>>>
Fujitsu Bay Projector:
The official marketing text of Fujitsu Bay Projector as supplied by the manufacturer

As a business notebook user you may have encountered the scenario of arriving at an important meeting, only to discover that the projector is broken, missing or just will not work with your notebook. The patented modular Bay Projector solves that problem and converts your notebook into a fully-mobile office, granting you the flexibility you demand. Show your colleagues the latest figures, videos or illustrations and profit from spontaneous presentations without cables, simplifying your way of working. When on the move or at home, you can also benefit from the projector to play your favorite movies. The modular Bay Projector is specifically designed to fit into the modular bay of your notebook.

Short summary description Fujitsu Bay Projector:
This short summary of the Fujitsu Bay Projector data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Bay Projector, 5 - 35 °C, 20 - 80%, CE, UL/cUL 60950-1, 1 pc(s), 5.04" (128 mm), 4.96" (126.1 mm)

Long summary description Fujitsu Bay Projector:
This is an auto-generated long summary of Fujitsu Bay Projector based on the first three specs of the first five spec groups.

Fujitsu Bay Projector. Operating temperature (T-T): 5 - 35 °C, Operating relative humidity (H-H): 20 - 80%, Certification: CE, UL/cUL 60950-1. Quantity per pack: 1 pc(s). Width: 5.04" (128 mm), Depth: 4.96" (126.1 mm), Height: 0.453" (11.5 mm). Compatible operating systems: Windows XP, Windows 7, Windows 8, Power requirements: 5 V +/- 0.25V, Resolution: 800 x 480 pixels

Features
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Certification
CE, UL/cUL 60950-1
Packaging data
Quantity per pack *
1 pc(s)
Weight & dimensions
Width
5.04" (128 mm)
Depth
4.96" (126.1 mm)
Height
0.453" (11.5 mm)
Weight
5.29 oz (150 g)
Other features
Compatible operating systems
Windows XP, Windows 7, Windows 8
Power requirements
5 V +/- 0.25V
Resolution
800 x 480 pixels
Country Distributor
Deutschland 1 distributor(s)